EN
  • EN
  • DE

STM32F051C8U7

Part No STM32F051C8U7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48UFQFPN  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-16726
Standard Package 1,560
Win Source Part Number 1097067-STM32F051C8U7
Ultra Librarian 3D Model Ultra Librarian STM32F051C8U7 CAD Model

Description

The STM32F051C8U7 is a high-performance microcontroller that comes from the renowned STM32F0 series produced by STMicroelectronics. This microcontroller is built to cater to a wide array of applications, especially where efficiency, low power consumption, and cost-effectiveness are crucial. The STM32F051C8U7 is particularly suitable for industrial, consumer, appliances, and general-purpose embedded applications.

Key Features

  • Core: ARM® 32-bit Cortex®-M0 CPU, frequency up to 48 MHz
  • Memory: 64 Kbytes of Flash memory and 8 Kbytes of SRAM
  • Reset and power management: Low-power modes (Sleep, Stop, Standby)
  • Clock management: Internal 8 MHz factory-trimmed RC, internal 40 kHz RC oscillator
  • Digital & Analog I/Os: Up to 55 fast I/Os, all mappable on external interrupt vectors, multiple 12-bit ADCs, DACs
  • Timers: Multiple 16-bit and 32-bit timers
  • Communication interfaces: I2C, USARTs, SPIs, and CAN
  • Debugging: Serial wire debug (SWD), JTAG
  • Package: UFQFPN 48 pins

Performance and Efficiency

The STM32F051C8U7 microcontroller is designed with an efficient ARM® Cortex®-M0 core, which provides the balance of performance needed for complex tasks while maintaining excellent power conservation for battery-powered devices. The device operates at a maximum frequency of 48 MHz, which is more than sufficient for a broad range of applications.

Development Support

STMicroelectronics provides extensive support for development with the STM32F051C8U7 through their software development ecosystem, including the STM32Cube software suite, which offers a comprehensive set of tools and libraries for fast and easy development. Additionally, there is a large community of developers and resources available, making it easier to troubleshoot and share knowledge.

Conclusion

The STM32F051C8U7 is an adaptable and reliable microcontroller that offers a perfect blend of features for a variety of applications. Its robust design, coupled with STMicroelectronics' support and resources, ensures that developers can create efficient and powerful designs with reduced time-to-market.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7127 $53.9889
16+ $6.3284 $101.2544
25+ $6.1306 $153.2650
34+ $5.9329 $201.7186
44+ $5.7351 $252.3444
59+ $5.1418 $303.3662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess