EN
  • EN
  • DE
  • IT

TDA5140AT

Part No TDA5140AT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Brushless DC motor drive circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266063-TDA5140AT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5140AT CAD Model

Description

Introducing the TDA5140AT Brushless DC Motor Driver from NXP

The TDA5140AT is a high-performance, integrated circuit designed by NXP Semiconductors specifically for the precise control of brushless DC (BLDC) motors. This versatile driver IC is engineered to deliver efficient and reliable motor operation, making it an ideal solution for a wide range of applications including automotive, industrial automation, and consumer electronics.

Key Features of the TDA5140AT

  • Integrated Power Stages: The TDA5140AT includes built-in power stages that are capable of handling continuous currents, thereby reducing the need for external power transistors and simplifying the overall design.
  • Multiple Control Modes: This driver supports both open-loop and closed-loop speed control, allowing for precise speed regulation and enhanced performance across various operating conditions.
  • Wide Voltage Range: With an operating voltage range that accommodates various power supplies, the TDA5140AT offers great flexibility in system design and application.
  • Protective Features: The device includes a suite of protective functions such as under-voltage lockout, over-temperature shutdown, and over-current protection, ensuring long-term reliability and safety during operation.
  • Flexible Commutation: It provides flexible commutation options, including both Hall-sensor and sensorless operation, to cater to different motor types and requirements.
  • Compact Package: The TDA5140AT is available in a small package, making it suitable for space-constrained applications without compromising on performance.

Applications of the TDA5140AT

The TDA5140AT's robust design and feature set make it an excellent choice for a variety of applications. It's commonly used in:

  • Automotive systems such as power mirrors, wipers, and HVAC blowers
  • Industrial tools and robotics where precision and efficiency are paramount
  • Consumer electronics including computer cooling fans and small appliances

With its advanced capabilities and NXP's commitment to quality, the TDA5140AT stands out as a sophisticated solution for modern brushless DC motor control. Its integration of power stages, comprehensive protection features, and ability to adapt to various control methods and motor types make it a versatile and reliable choice for designers and engineers looking to optimize their motor-driven systems.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess