EN
  • EN
  • DE

LPC47M182-NW

Part No LPC47M182-NW
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128QFP / Controller Interface 128-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-BQFP
Supplier Device Package 128-QFP (14x20)
Mounting Type Surface Mount
Base Product Number LPC47M182
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 189914-LPC47M182-NW
Ultra Librarian 3D Model Ultra Librarian LPC47M182-NW CAD Model

Description

Microchip Technology LPC47M182-NW Product Overview

The LPC47M182-NW is a versatile Input/Output (I/O) controller integrated circuit by Microchip Technology, designed to cater to the demanding needs of complex embedded systems. This product is a part of Microchip's extensive range of embedded control solutions and is specifically engineered to provide a high degree of functionality and reliability for a variety of applications.

Key Features

  • Enhanced System I/O Capabilities: The LPC47M182-NW includes a variety of I/O options, such as serial ports, parallel ports, and a keyboard/mouse controller, which are essential for interfacing with various peripherals and devices.
  • Low Power Consumption: Designed with power efficiency in mind, this controller helps in reducing the overall power consumption of the system, making it suitable for power-sensitive applications.
  • High Integration: It integrates multiple I/O functions into a single chip, which helps in reducing the component count on the motherboard and simplifies the system design.
  • Advanced Configuration: The device comes with configuration options that can be customized to meet specific system requirements, ensuring flexibility and adaptability across different platforms.

Applications

The LPC47M182-NW is ideal for use in a broad range of applications, including:

  • Desktop and Notebook PCs
  • Industrial PCs and Embedded Systems
  • Point of Sale (POS) Terminals
  • Communication Infrastructure

Technical Specifications

With its robust architecture, the LPC47M182-NW is designed to provide reliable performance under various operating conditions. It supports multiple interface standards and is compatible with industry-standard protocols.

Quality and Support

Microchip Technology is known for its commitment to quality and longevity. Customers choosing the LPC47M182-NW can expect comprehensive technical support and the assurance of a product designed to meet stringent quality standards.

You May Also Be Interested in

Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess