EN
  • EN
  • DE

LPC47B277

Part No LPC47B277
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC CTRLR SUPER I/O LPC 100QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Controller
Supply Voltage - Operating 3.3V
Case / Package 100-QFP (14x20)
Mounting Surface Mount
Win Source Part Number 206604-LPC47B277
Ultra Librarian 3D Model Ultra Librarian LPC47B277 CAD Model

Description

The LPC47B277, from the renowned manufacturer Microchip Technology, is a highly integrated input/output (I/O) controller designed to meet the demanding needs of complex embedded systems. This advanced product offers a perfect blend of power, efficiency, and versatility, making it an ideal choice for designers looking to enhance the performance and functionality of their applications.

Key Features

  • Super I/O Controller: The LPC47B277 is equipped with a Super I/O functionality that supports a variety of I/O ports, including serial ports, parallel ports, and a floppy disk controller. This makes it highly suitable for desktop and notebook PCs, servers, and embedded systems.
  • Enhanced Power Management: Integrated advanced power management capabilities allow the device to support various power-saving modes, contributing to the overall efficiency of the system it is implemented in.
  • Multiple Interfaces: It provides interfaces such as LPC (Low Pin Count), which ensures a minimalistic design with fewer pins, leading to a reduction in overall system costs and complexity.
  • Flexible Configuration: The LPC47B277 offers a range of configuration options through its programmable logic that can be tailored to meet specific application requirements, ensuring a flexible and adaptable solution.

Applications

The LPC47B277 is suitable for a wide array of applications across different sectors. Its robust I/O capabilities make it perfect for:

  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Infotainment
  • Embedded Computing
  • Point of Sale (POS) Terminals

Technical Specifications

With its comprehensive set of features, the LPC47B277 supports a broad range of technical specifications:

  • Multiple serial ports with enhanced UART capabilities
  • Parallel port with EPP and ECP support
  • Integrated floppy disk controller interface
  • Programmable wake-up event interface
  • Package Type: QFP
  • Operating Temperature Range: 0°C to +70°C

Microchip Technology's LPC47B277 stands out as a versatile and efficient I/O controller solution that delivers exceptional performance and reliability for today's advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0360 $66.2160
13+ $9.0552 $117.7176
20+ $8.7722 $175.4440
28+ $8.4893 $237.7004
36+ $8.2063 $295.4268
48+ $7.3574 $353.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess