EN
  • EN
  • DE

LM4040DIM3-2.5 TR

Part No LM4040DIM3-2.5 TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Microchip Technology
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15 mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35µVrms
Current - Cathode 70 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4040
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 184497-LM4040DIM3-2.5 TR
Ultra Librarian 3D Model Ultra Librarian LM4040DIM3-2.5 TR CAD Model

Description

Microchip Technology's LM4040DIM3-2.5 TR Precision Voltage Reference

The LM4040DIM3-2.5 TR from Microchip Technology is a high-precision, shunt-mode voltage reference IC that provides a fixed voltage output of 2.5V. This precision voltage reference is designed for use in a wide range of applications, including data conversion systems, instrumentation, and portable battery-powered devices. The device offers a stable and accurate voltage reference which is essential for high-performance analog circuits.

Constructed with an advanced bandgap reference, the LM4040DIM3-2.5 TR offers excellent temperature stability and low dynamic impedance, ensuring a reliable voltage supply even under varying load conditions. The device's precision is further enhanced by its tight output voltage tolerance, which is critical for applications requiring a consistent reference voltage.

This voltage reference comes in a small SOT-23 package, making it ideal for space-constrained applications. It is also characterized for operation from -40°C to +85°C, allowing it to perform reliably in a wide range of environmental conditions. The LM4040DIM3-2.5 TR is available in tape and reel packaging, facilitating its integration into automated manufacturing processes.

Key features of the LM4040DIM3-2.5 TR include:

  • Fixed 2.5V output voltage with a ±0.1% tolerance at 25°C
  • Low output noise for high signal integrity
  • Low temperature coefficient, ensuring minimal deviation over temperature changes
  • Wide operating current range suitable for various applications
  • Reverse breakdown voltage of 2.5V, which is maintained over the full temperature range
  • Simple two-terminal device which is easy to implement in a variety of circuit configurations

With its combination of precision, stability, and compact form factor, the LM4040DIM3-2.5 TR is an excellent choice for designers looking to enhance the accuracy of their analog systems. Microchip Technology's commitment to quality ensures that this voltage reference will provide a dependable, consistent performance that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess