Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface PCM
Number of Circuits 2
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-eLQFP
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809810-LE88241DLC
Ultra Librarian 3D Model Ultra Librarian LE88241DLC CAD Model

Description

Microchip Technology's LE88241DLC - The Optimal Voice Control Solution

Introducing the LE88241DLC, a cutting-edge product from Microchip Technology, designed to revolutionize the world of voice communication. This innovative device is a testament to Microchip's commitment to providing high-quality, reliable solutions for a wide range of applications. The LE88241DLC is particularly tailored for systems that require superior voice control capabilities, such as VoIP (Voice over Internet Protocol) applications, embedded modem solutions, and advanced telecommunication systems.

Key Features of LE88241DLC

  • Dual-Channel Support: The LE88241DLC is equipped with dual-channel support, enabling it to manage two independent voice channels simultaneously. This feature is especially beneficial for systems that need to handle multiple voice streams with high efficiency and reliability.
  • Superior Voice Quality: With its advanced signal processing algorithms, the LE88241DLC ensures crystal-clear voice quality. It minimizes echo and noise, providing users with an exceptional communication experience.
  • Low Power Consumption: Energy efficiency is at the core of the LE88241DLC design. The device operates with minimal power requirements, making it an ideal choice for portable and power-sensitive applications.
  • High Integration: This product integrates several key functions into a single chip, reducing the need for additional components and simplifying the design process for engineers. This level of integration also contributes to cost savings and a quicker time-to-market for products.
  • Flexibility: The LE88241DLC is designed to be flexible and adaptable, supporting a wide range of communication protocols and interfaces. This makes it a versatile choice for various telecommunication applications.

Applications

The versatility of the LE88241DLC allows it to be used in an array of applications, including:

  • Residential and office VoIP gateways
  • Integrated access devices (IADs)
  • Cable modems with VoIP capabilities
  • Embedded modem solutions
  • Analog telephone adaptors (ATAs)

Microchip Technology's LE88241DLC is more than just a product; it's a comprehensive solution that offers unparalleled voice control, exceptional performance, and unmatched efficiency. Whether you're developing the next generation of communication devices or looking to enhance existing systems, the LE88241DLC is the perfect choice for ensuring top-notch voice quality and system reliability.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 344BGA
Lowest to $74.5463
ECAD model for MT90866AG
MaxLinear Inc
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
ECAD model for XRT59L81IG-F
IXYS
IC RELAY OPTO 150MA 8FLTPK
Lowest to $2.1020
ECAD model for TS190PTR
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $105.6819
ECAD model for VSC8574XKS-05
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118
Texas Instruments
IC PROCESSOR OCTL DIF PCM 28PLCC
Lowest to $8.4015
ECAD model for TP11368V
Skyworks Solutions Inc.
IC TELECOM INTERFACE 42QFN
Lowest to $12.1321
ECAD model for SI32178-B-FM
Microchip Technology
IC TELECOM INTERFACE 33 LINK / Telecom IC
Lowest to $93.6120
ECAD model for PM7381-PI
Texas Instruments
IC INTERFACE ISDB DEVICE 20DIP
Need more? Email Us
ECAD model for TP3420AN308

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.1057 $71.0570
23+ $5.8303 $134.0969
35+ $5.6482 $197.6870
48+ $5.4659 $262.3632
62+ $5.2837 $327.5894
82+ $4.7372 $388.4504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 67 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention