EN
  • EN
  • DE

LE88101DVC

Part No LE88101DVC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description LE88101DVC / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 178540-LE88101DVC
Ultra Librarian 3D Model Ultra Librarian LE88101DVC CAD Model

Description

Microchip Technology's LE88101DVC - A Premier Solution for Voice Applications

The LE88101DVC from Microchip Technology is a top-tier integrated circuit designed specifically for voice applications. This product is a testament to Microchip's commitment to providing high-quality and reliable solutions for the telecommunications industry. The LE88101DVC is part of the extensive line of voice interface solutions from Microchip, which are known for their performance, efficiency, and ease of integration.

This advanced IC is tailored for use in a wide range of applications, including VoIP (Voice over Internet Protocol) gateways, analog telephone adapters, integrated access devices, and voice-enabled routers. With its robust feature set and flexibility, the LE88101DVC is an ideal choice for manufacturers looking to enhance their products with superior voice capabilities.

At the heart of the LE88101DVC lies its exceptional voice processing capabilities. It provides crystal-clear voice quality and supports a variety of voice codecs, ensuring compatibility with most voice communication standards. The IC also boasts an impressive signal-to-noise ratio, which significantly reduces background noise and enhances the overall call experience.

Designed with ease of use in mind, the LE88101DVC integrates seamlessly into existing systems. Its compact form factor allows for space-saving designs, which is crucial for modern electronic devices that demand minimal footprint without compromising on functionality. Additionally, the IC is compatible with a range of microcontrollers and processors, allowing for flexible system design and quick time-to-market for new products.

Security is a paramount concern in communication technology, and the LE88101DVC addresses this with built-in features that protect against various types of attacks. This ensures that voice communications remain private and secure, providing peace of mind for both manufacturers and end-users.

In summary, the LE88101DVC from Microchip Technology is a versatile and high-performing IC that sets the standard for voice interface solutions. Its combination of audio quality, integration ease, compact size, and security features make it a standout choice for any application requiring reliable voice functionality.

You May Also Be Interested in

Infineon Technologies
Lowest to $5.6191
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
ST-Ericsson Inc
Lowest to $42.5952
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Others
Lowest to $18.3934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1330 $65.0640
18+ $6.6734 $120.1212
27+ $6.4648 $174.5496
37+ $6.2563 $231.4831
48+ $6.0477 $290.2896
64+ $5.4220 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess