EN
  • EN
  • DE

MC92460ZU

Part No MC92460ZU
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description HDLC Controller 480-Pin TBGA Tray / IC HDLC 40-CH 480-TBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Interface IEEE 1149.1
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 480-LBGA
Manufacturer Package 408-TBGA (37.5x37.5)
Win Source Part Number 788084-MC92460ZU
Popularity Medium
Supply and Demand Status Limited
Family Name MC92460
Introduction Date July 30, 2002
ECCN 5A991.g
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC92460ZU CAD Model

Description

The NXP MC92460ZU is a cutting-edge microcontroller designed for high-performance applications requiring robust processing capabilities and efficient power management. This advanced integrated circuit is part of NXP's renowned product line known for reliability and innovation in the semiconductor industry.

Key Features

  • High-Performance Core: At the heart of the MC92460ZU is a powerful core that delivers exceptional computing power, making it ideal for complex tasks in automotive, industrial, and consumer applications.
  • Advanced Connectivity: The device comes with a range of communication interfaces, including CAN, LIN, and Ethernet, to ensure seamless integration with other components and systems.
  • Robust Security: With built-in security features, the MC92460ZU ensures data integrity and protection against unauthorized access, making it suitable for applications where security is paramount.
  • Flexible Memory Options: The microcontroller offers a variety of memory configurations, including RAM and flash memory, providing the flexibility needed to meet different application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the MC92460ZU minimizes energy usage, which is critical for battery-powered devices and energy-sensitive applications.

Applications

The versatile nature of the NXP MC92460ZU makes it an excellent choice for a wide array of applications. It's particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Complex embedded systems

Technical Specifications

Parameter Specification CPU Core High-performance architecture Communication Interfaces CAN, LIN, Ethernet Memory RAM and Flash options Security Features Built-in security protocols Power Consumption Low power design

With its robust feature set and flexible capabilities, the NXP MC92460ZU microcontroller is a prime choice for developers and engineers looking to push the boundaries of what's possible in their electronic designs.

You May Also Be Interested in

Broadcom Limited
Lowest to $10.8258
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Lowest to $5.6191

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess