EN
  • EN
  • DE

LE75181BBSCT

Part No LE75181BBSCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 16SOIC  /  Telecom IC Switch 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1,000
Win Source Part Number 1118294-LE75181BBSCT
Ultra Librarian 3D Model Ultra Librarian LE75181BBSCT CAD Model

Description

Microchip Technology LE75181BBSCT

The LE75181BBSCT from Microchip Technology is a cutting-edge integrated circuit designed to cater to the demanding requirements of modern communication systems. This high-performance component is engineered to provide reliable and efficient functionality, making it an ideal choice for a wide range of applications in telecommunications and data networks.

Key Features:

  • High Integration: The LE75181BBSCT integrates multiple features into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Performance: It offers exceptional quality and performance, ensuring that communication systems operate with the highest levels of accuracy and reliability.
  • Power Efficiency: Designed with power efficiency in mind, this IC consumes minimal power, making it suitable for energy-sensitive applications.
  • Versatility: The versatile nature of the LE75181BBSCT allows it to be used in a variety of telecommunication configurations, supporting a broad spectrum of communication protocols and interfaces.

Applications:

  • Telecommunication infrastructure
  • Data networking equipment
  • High-speed data transmission systems
  • Wireless communication systems
  • Signal processing applications

The LE75181BBSCT is housed in a robust package that ensures its durability and longevity, even in harsh operating conditions. This product is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry.

For engineers and designers looking for an integrated circuit that delivers both performance and efficiency, the Microchip Technology LE75181BBSCT is an excellent choice. Its advanced features and capabilities make it a key component in the development of sophisticated communication systems that meet the demands of today's fast-paced technological landscape.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Infineon Technologies
Lowest to $21.6228
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess