EN
  • EN
  • DE

LAN9255-V/ZMX019

Part No LAN9255-V/ZMX019
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERCAT SLAVE CONTROLLER / Ethernet Controller IEEE 802.3, USB 2.0, 100 Base-TX PHY Bus, RMII, USB Interface 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series EtherCAT®
Package Tray
Product Status Active
Protocol Ethernet
Function Controller
Interface Bus, RMII, USB
Standards IEEE 802.3, USB 2.0, 100 Base-TX PHY
Voltage - Supply 3.3V
Current - Supply -
Temperature Range - Operating -40°C ~ 105°C
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP (14x14)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353829-LAN9255-V/ZMX019
Ultra Librarian 3D Model Ultra Librarian LAN9255-V/ZMX019 CAD Model

Description

The LAN9255-V/ZMX019 is a high-performance, feature-rich Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is tailored to meet the rigorous demands of industrial Ethernet communication and is particularly suitable for applications requiring EtherCAT® slave functionalities.

Key Features

  • Integrated PHY: The device includes a high-quality 100/1000 Mbps Ethernet PHY for seamless network connectivity, ensuring reliable communication in a variety of industrial environments.
  • Enhanced Throughput: With support for High-speed SPI/SQI™ communication interfaces, the LAN9255-V/ZMX019 is capable of delivering exceptional data throughput, which is vital for time-sensitive applications.
  • Flexible Interface Options: It provides a range of interfaces including Dual 10/100 Ethernet MACs, one MII/RMII, and one MII for versatile connectivity options.
  • Low-Latency Operation: The device is designed to support low-latency operation, which is critical for industrial automation and process control applications.
  • Industrial Temperature Range: The LAN9255-V/ZMX019 operates within an industrial temperature range, ensuring stability and reliability in extreme conditions.
  • Compact Packaging: Available in a compact VQFN package, the LAN9255-V/ZMX019 is ideal for space-constrained applications.

Applications

The LAN9255-V/ZMX019 is suited for a diverse array of industrial applications, including:

  • Industrial Automation
  • Process Control Systems
  • Robotics
  • Building Automation
  • Embedded Systems

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the LAN9255-V/ZMX019. Customers can access a wide range of resources, including datasheets, application notes, and design guides, to facilitate the integration of this Ethernet controller into their projects.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Maxim Integrated
Lowest to $10.0855
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess