EN
  • EN
  • DE

MMA015AA

Part No MMA015AA
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF AMP 0HZ-14GHZ / RF Amplifier IC 0Hz ~ 14GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Microchip Technology
Package Tray
Product Status Discontinued
Frequency 0Hz ~ 14GHz
P1dB 19dBm
Gain 15dB
Current - Supply 115mA
Test Frequency 14GHz
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1028344-MMA015AA
Ultra Librarian 3D Model Ultra Librarian MMA015AA CAD Model

Description

Introducing the MMA015AA, an advanced microcontroller from the renowned Microchip Technology. This powerful component is designed for a broad range of applications, offering both versatility and reliability for designers and engineers alike. The MMA015AA is a testament to Microchip's commitment to providing high-performance solutions for the ever-evolving electronics industry.

At the heart of the MMA015AA lies a robust processing core, engineered to deliver exceptional computational speed and efficiency. This microcontroller is equipped with a rich set of features that enable it to tackle complex tasks with ease. Its integrated peripherals include a variety of communication interfaces, which allow for seamless connectivity with other devices and systems. Whether it's for industrial control systems, automotive applications, or smart IoT devices, the MMA015AA is up to the task.

The MMA015AA boasts a low-power design, making it ideal for battery-operated devices where power conservation is crucial. With its power-saving modes, developers can optimize their designs for maximum energy efficiency, extending the operational lifespan of their products. Additionally, the microcontroller's robust security features ensure that sensitive data remains protected, providing peace of mind in applications where data integrity is paramount.

Developers will appreciate the ease of programming and the extensive support provided by Microchip Technology. The MMA015AA is supported by Microchip's comprehensive software and hardware development tools, which streamline the design process and reduce time to market. From advanced debugging tools to extensive libraries and code examples, Microchip offers a wealth of resources to help bring your projects to life.

In summary, the MMA015AA from Microchip Technology is a versatile and powerful microcontroller that offers an optimal balance of performance, power efficiency, and security. Its rich feature set and ease of use make it an excellent choice for a wide array of applications, ensuring that your designs are not only innovative but also reliable and efficient.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess