EN
  • EN
  • DE

LAN91C96I-MU

Part No LAN91C96I-MU
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description NON-PCI SINGLE-CHIP FULL DUPLES ETHERNET CONTROLLER | IC CONTROLLER ETHERNET 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface Parallel
Standards 10 Base-T PHY
Supply Voltage (V) 3.3V
Supply Current 50mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number LAN91C96
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1195030-LAN91C96I-MU
Manufacturer Homepage www.smsc.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN91C96I-MU CAD Model

Description

Microchip Technology's LAN91C96I-MU: The Integrated Networking Solution

The LAN91C96I-MU is a robust and versatile integrated network controller from the reputable Microchip Technology. This advanced networking IC is specifically designed to provide a reliable and efficient solution for embedded systems requiring Ethernet connectivity. With its high level of integration and impressive feature set, the LAN91C96I-MU is an ideal choice for a wide range of applications, including industrial automation, automotive systems, and smart home devices.

Key Features

  • High-Speed Ethernet: The LAN91C96I-MU supports 10BASE-T and 100BASE-TX Fast Ethernet standards, ensuring compatibility with a wide range of network environments and the ability to handle high-speed data transfers.
  • Flexible Interface Options: This network controller offers a variety of interface options, including a 16-bit host interface that can be easily integrated with most microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, the LAN91C96I-MU is suitable for power-sensitive applications, minimizing energy usage without compromising performance.
  • On-Chip Buffer Memory: With integrated buffer memory, the LAN91C96I-MU reduces the need for external memory components, simplifying design and reducing overall system cost.
  • Advanced Packet Processing: The device features sophisticated packet processing capabilities, including automatic rejection of erroneous packets and support for full-duplex and half-duplex operations.

Reliability and Durability

The LAN91C96I-MU is designed to withstand harsh operating conditions, making it a reliable choice for industrial and automotive applications. Its extended temperature range ensures stable operation in environments where temperatures may fluctuate significantly.

Easy Integration

Microchip Technology has engineered the LAN91C96I-MU with ease of integration in mind. The chip's small form factor and minimal external component requirements make it an excellent choice for space-constrained applications. Additionally, comprehensive technical support and documentation from Microchip Technology ensure a smooth design process from concept to production.

Overall, the LAN91C96I-MU from Microchip Technology stands out as a high-performance, cost-effective solution for adding Ethernet connectivity to a variety of embedded systems, offering designers a blend of performance, power efficiency, and reliability.

You May Also Be Interested in

Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9277 $85.8554
3+ $35.2228 $105.6684
5+ $34.1221 $170.6105
7+ $33.0213 $231.1491
8+ $31.9206 $255.3648
11+ $28.6185 $314.8035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess