EN
  • EN
  • DE

LAN91C94

Part No LAN91C94
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 293712-LAN91C94
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN91C94 CAD Model

Description

Product Overview: LAN91C94

The LAN91C94 from Microchip Technology is a highly integrated Ethernet controller designed to facilitate low-cost, high-performance networking connectivity for embedded systems. This advanced controller is a part of Microchip's extensive portfolio of networking solutions and is specifically tailored for applications that require efficient and reliable data transfer over Ethernet networks.

Key Features

  • Integrated MAC and PHY: The LAN91C94 comes with a fully integrated 10BASE-T/100BASE-TX Ethernet Physical Layer (PHY) and a Media Access Control (MAC) layer, which simplifies the design and reduces the external components required for network connectivity.
  • Flexible Interface Options: It supports multiple host interfaces, including high-speed parallel interfaces, allowing for easy integration with a variety of microprocessors and microcontrollers.
  • Low Power Consumption: Designed with power efficiency in mind, the LAN91C94 is ideal for power-sensitive applications, offering different power-down modes to conserve energy when the network activity is low.
  • Advanced Packet Processing: This controller offers hardware-based support for packet processing features such as automatic padding, CRC generation, and checking to offload these tasks from the host processor and enhance overall system performance.

Applications

The LAN91C94 is suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Embedded computing platforms
  • Networked consumer electronics
  • Smart home devices
  • Point of Sale (POS) terminals
  • Networking equipment such as switches and routers

Support and Resources

Microchip Technology provides comprehensive support for the LAN91C94, including technical documentation, application notes, and software drivers. Developers can access a wide range of resources to facilitate the product's integration and maximize its capabilities within their projects.

The LAN91C94 Ethernet controller stands out as a reliable and cost-effective solution for adding Ethernet connectivity to a broad spectrum of embedded systems. Its robust feature set and ease of integration make it a go-to choice for designers looking to enhance their products with network capabilities.

You May Also Be Interested in

Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3874 $82.1622
6+ $22.4717 $134.8302
8+ $21.7694 $174.1552
11+ $21.0672 $231.7392
15+ $20.3650 $305.4750
19+ $18.2582 $346.9058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess