EN
  • EN
  • DE

ST3232ECPR

Part No ST3232ECPR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description ±15KV ESD-PROTECTED, 3 TO 5.5V, LOW POWER, UP TO 250KBPS, RS-232 DRIVERS AND RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260263-ST3232ECPR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Industrial
Ultra Librarian 3D Model Ultra Librarian ST3232ECPR CAD Model

Description

ST3232ECPR - Low Power 2 Driver/2 Receiver RS-232 Interface IC

The ST3232ECPR from STMicroelectronics is a robust RS-232 interface IC, designed to provide a reliable communication interface for applications requiring data exchange via serial communication. This integrated circuit addresses the needs of modern low-power devices while maintaining compliance with the EIA/TIA-232-F standards.

Key Features

  • Low Power Consumption: The ST3232ECPR operates with a supply voltage range from 3V to 5.5V, making it suitable for battery-powered and portable applications due to its low power consumption.
  • High Data Rate: Capable of supporting data rates up to 250 kbps, this IC is ideal for high-speed data communication requirements.
  • Enhanced ESD Protection: It offers an integrated ESD protection up to ±15kV, ensuring robust performance and reliability in harsh environments.
  • Dual Driver/Receiver Pairs: The device includes 2 drivers and 2 receivers, allowing full-duplex communication for serial data transfer.
  • Low Dropout Operation: It can operate with a transmitter output voltage as low as 0.1V, which is particularly useful in low-voltage conditions.

Applications

The ST3232ECPR is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Notebook, laptop, and palmtop computers
  • Peripherals

Package Information

The ST3232ECPR is available in a TSSOP-16 package, offering a compact footprint for space-constrained applications. Its small size and low profile make it an excellent choice for sleek and modern electronic designs.

Conclusion

With its combination of low power consumption, high-speed data transfer capability, and robust ESD protection, the ST3232ECPR from STMicroelectronics is an excellent choice for designers looking to implement a reliable RS-232 interface in their products. The IC's compact packaging and high level of integration ensure ease of use in a wide range of applications, from mobile devices to industrial control systems.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess