Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Product Status Obsolete
Protocol Ethernet
Function Controller
Standards IEEE 802.3, 10/100 Base-T/TX PHY
Case / Package 208-BFQFP
Supplier Device Package 208-QFP (28x28)
Base Product Number LAN91C100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1322016-LAN91C100FD-SS
Ultra Librarian 3D Model Ultra Librarian LAN91C100FD-SS CAD Model

Description

The LAN91C100FD-SS is a high-performance, full-duplex Ethernet controller from Microchip Technology, designed to handle 10BASE-T and 100BASE-TX network speeds with exceptional efficiency and reliability. This advanced controller is an ideal solution for embedded systems that require network connectivity, offering a comprehensive feature set that ensures seamless integration with a variety of microprocessor and microcontroller architectures.

Key Features:

  • High-Speed Networking: Supports both 10 Mbps and 100 Mbps Ethernet speeds, automatically detecting and selecting the optimal network speed.
  • Full-Duplex Capability: Allows simultaneous transmission and reception of data, doubling the effective bandwidth of the network connection.
  • Integrated MAC & PHY: Comes with a built-in Media Access Control (MAC) and a Physical Layer (PHY) transceiver, simplifying the design and reducing the component count.
  • Flexible Interface Options: Features a versatile bus interface that is compatible with 8/16/32-bit microprocessors, making it adaptable to a wide range of applications.
  • Advanced Buffer Management: Utilizes a large internal buffer memory for efficient data handling, minimizing the load on the host processor.
  • Low Power Consumption: Designed with power-saving features that make it suitable for power-sensitive applications.

Applications:

The LAN91C100FD-SS is designed for use in a variety of networking applications, including:

  • Embedded Systems
  • Industrial Automation
  • Networked Printers
  • Network Attached Storage Devices
  • Home Networking Equipment

Product Quality and Support:

Microchip Technology is known for its commitment to quality and customer satisfaction. The LAN91C100FD-SS Ethernet controller is built to the highest standards, ensuring reliable performance in demanding environments. Additionally, Microchip provides excellent technical support and documentation, making the integration of the LAN91C100FD-SS into your product as smooth as possible.

You May Also Be Interested in

Maxim Integrated
IC UART SPI COMPAT 28-SOIC
Lowest to $91.6363
ECAD model for MAX3111ECWI-T
Maxim Integrated
IC UART SPI MICROCOMPATBL 14-DIP
Need more? Email Us
ECAD model for MAX3100CPD
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $15.3251
ECAD model for LAN9253-V/R4X
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE-T
Microchip Technology
IC ETHERNET SWITCH 3PORT 80TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Need more? Email Us
ECAD model for LAN9355I/PT
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+T
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Maxim Integrated
IC USB PERIPH CONTROLLER 32LQFP
Lowest to $44.6113
ECAD model for MAX3420EECJ+

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.8197 $79.2788
8+ $16.2625 $130.1000
13+ $15.7543 $204.8059
17+ $15.2460 $259.1820
22+ $14.7379 $324.2338
30+ $13.2133 $396.3990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 118 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention