EN
  • EN
  • DE

93C66A-E/MS

Part No 93C66A-E/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (512 x 8) Microwire 2 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93C66A
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C66A-E/MS-NDR
Standard Package 100
Win Source Part Number 1320892-93C66A-E/MS
Ultra Librarian 3D Model Ultra Librarian 93C66A-E/MS CAD Model

Description

Product Overview: 93C66A-E/MS from Microchip Technology

The 93C66A-E/MS is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. Designed for applications that require efficient data storage with the capability of non-volatile memory retention, this product is a perfect fit for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The 93C66A-E/MS offers 4Kbits of memory storage, which is organized as either 256 x 16-bit or 512 x 8-bit, depending on the mode selected. This flexibility allows for efficient data management and storage optimization depending on the application requirements.
  • Operating Voltage: This EEPROM operates within a voltage range of 4.5V to 5.5V, making it compatible with many 5V systems and ensuring stable performance across various operating conditions.
  • Communication Interface: It utilizes the standard 3-wire serial interface for communication, which includes Chip Select (CS), Serial Data Input (DI), and Serial Clock (CLK) pins. This interface ensures easy integration with most microcontrollers and processors.
  • Temperature Range: The device is robust and reliable, with an operational temperature range from -40°C to +85°C, catering to applications that may be exposed to harsh environmental conditions.
  • Packaging: The 93C66A-E/MS comes in a compact 8-lead MSOP (Mini Small Outline Package) that is both space-efficient and suitable for surface mounting, aiding in the design of sleek and compact circuit boards.
  • Write Protection: It includes write protection features such as write enable and write disable instructions, and a write protect pin, providing additional security for critical data.

Applications

The versatility of the 93C66A-E/MS EEPROM makes it an ideal choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical devices
  • Smart cards

Microchip Technology's commitment to quality ensures that the 93C66A-E/MS EEPROM is a reliable component for designers and engineers looking to incorporate non-volatile memory into their systems. With its robust feature set and flexible memory organization, this product stands out as a superior choice for efficient data storage solutions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess