The LAN8820-ABZJ is a high-performance, small-footprint Ethernet controller from Microchip Technology, designed to offer a reliable and efficient solution for embedded applications requiring network connectivity. This controller is particularly suitable for the burgeoning IoT market, industrial automation, and any compact device that needs to communicate over a network.
Key Features
- High-Speed Ethernet: The LAN8820-ABZJ supports 10/100 Mbps Ethernet, ensuring fast and efficient network communication.
- Energy Efficient: With IEEE 802.3az Energy Efficient Ethernet (EEE) support, it helps reduce power consumption during periods of low data activity.
- Compact Design: Its small form factor is ideal for space-constrained applications.
- Advanced Functionality: It includes features such as IPv4/IPv6 checksum offload, TCP/UDP checksum offload, and full duplex flow control to enhance performance.
- Flexible Interfaces: The controller offers a versatile MII/RMII interface to the MAC, which is suitable for a wide range of CPU and MCU connections.
Applications
The LAN8820-ABZJ is engineered for versatility, making it an excellent choice for various applications, including:
- Industrial automation and control systems
- Consumer electronics
- Smart home devices
- Networking equipment
- Embedded systems requiring network connectivity
Technical Specifications
Attribute
Details
Data Rate
10/100 Mbps
Interface Type
MII/RMII
Supply Voltage
3.3V
Temperature Range
-40°C to +85°C
Package / Case
32-VFQFN Exposed Pad
Overall, the LAN8820-ABZJ from Microchip Technology is a robust and dependable Ethernet controller that delivers both performance and power efficiency, making it an ideal choice for designers and engineers looking to integrate networking capabilities into their products.