EN
  • EN
  • DE

LAN8710A-EZK

Part No LAN8710A-EZK
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description MII/RMII 10/100 Ethernet Transceiver with HP Auto-MDIX and flexPWR Technology in a Small Footprint | IC TXRX ETHERNET 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage (V) 1.6V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number LAN8710A
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1195018-LAN8710A-EZK
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN8710A-EZK CAD Model

Description

The LAN8710A-EZK is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceiver designed specifically for today's demanding Ethernet connectivity applications. Manufactured by the renowned Microchip Technology, this transceiver is part of the industry-leading family of Ethernet products that provide reliable and efficient network communication.

Key Features

  • Energy Efficient Ethernet: Compliant with IEEE 802.3az-2010, the LAN8710A-EZK supports Energy Efficient Ethernet (EEE), allowing for reduced power consumption during periods of low data activity.
  • HP Auto-MDIX Support: Includes automatic medium dependent interface crossover (Auto-MDIX) support, eliminating the need for crossover cables in certain network setups.
  • Flexible Power Management: Offers various power management features, including dynamic power scaling and power-down modes, which contribute to significant power savings.
  • Small Form Factor: Available in a compact 32-pin QFN package, the LAN8710A-EZK is ideal for space-constrained applications.
  • Robust Performance: With its high-performance architecture and extensive feature set, the LAN8710A-EZK delivers reliable and consistent Ethernet connectivity.

Applications

The LAN8710A-EZK transceiver is versatile and can be used in various applications, including:

  • Embedded web servers
  • Home and industrial automation
  • Networked printers and scanners
  • Security systems
  • Consumer electronics

Technical Specifications

The device supports a wide range of data rates and features:

  • Data Rates: 10/100 Mbps
  • Interface: MII, RMII
  • Supply Voltage: 1.8V to 3.3V
  • Temperature Range: -40°C to +85°C (Industrial)

The LAN8710A-EZK transceiver from Microchip Technology is an excellent choice for designers looking for a reliable, energy-efficient, and space-saving Ethernet connectivity solution. With its robust feature set and compliance with the latest Ethernet standards, this transceiver is well-suited for a wide range of applications in the connected world.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,611 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess