EN
  • EN
  • DE

SF2-MC-STARTER-KIT

Part No SF2-MC-STARTER-KIT
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series SmartFusion®2
Package Box
Type Power Management
Function Motor Controller/Driver
Embedded Yes, FPGA / CPLD
Utilized IC / Part SmartFusion®2
Supplied Contents Board(s)
Base Product Number SF2-MC-STARTER
Other Names 1100-1229
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8537.10.9170
Win Source Part Number 1284855-SF2-MC-STARTER-KIT
Ultra Librarian 3D Model Ultra Librarian SF2-MC-STARTER-KIT CAD Model

Description

The SF2-MC-STARTER-KIT from Microchip Technology is a comprehensive development solution designed for engineers and developers who are looking to jumpstart their projects with advanced motor control applications. This starter kit is specifically engineered to facilitate the development of applications featuring the powerful and efficient dsPIC33 digital signal controllers, which are tailored for sophisticated motor control systems.

Key Features

  • Integrated Development Tools: The kit includes Microchip’s MPLAB X Integrated Development Environment (IDE) and MPLAB XC16 Compiler, providing a full-featured software suite for code development and debugging.
  • dsPIC33 Digital Signal Controller: At the heart of the kit is a dsPIC33 DSC, which offers the performance needed for demanding motor control applications, with features like high-speed PWM, ADC inputs, and advanced algorithms support.
  • Motor Control Peripheral Integration: The starter kit comes equipped with the necessary peripherals for motor control, including a 3-phase inverter bridge, current sensing circuitry, and overcurrent protection, ensuring a seamless and safe development experience.
  • Plug and Play: The SF2-MC-STARTER-KIT is designed for ease of use, with a plug-and-play setup that allows developers to quickly connect to a wide range of motors and power supplies.
  • Comprehensive Documentation: Extensive documentation and sample code are provided, offering valuable resources for developers to understand the platform and accelerate the development process.
  • Expandable Platform: With expansion headers and interface options, the starter kit offers flexibility for additional sensors, communication modules, and other peripherals to be integrated, allowing for customized and scalable solutions.

Applications

The SF2-MC-STARTER-KIT is ideal for a variety of motor control applications such as industrial automation, robotics, automotive systems, and consumer electronics. It enables developers to tackle projects that require precise control over brushless DC, stepper, or AC induction motors.

Whether you are a seasoned professional or a novice in the field of motor control, the SF2-MC-STARTER-KIT from Microchip Technology provides a solid foundation to develop, test, and deploy sophisticated motor control solutions with confidence and efficiency.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess