EN
  • EN
  • DE

STM6519AHARUB6F

Part No STM6519AHARUB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SMART RESET 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Reset Timer
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-UDFN (1.45x1)
Win Source Part Number 031331-STM6519AHARUB6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM6519AHARUB6F CAD Model

Description

The STM6519AHARUB6F is a high-performance, dual-interface secure microcontroller from STMicroelectronics, designed for multi-application smart card solutions. It is part of ST's Secure MCU product family, which is renowned for its robust security features and flexible architecture, making it an ideal choice for a wide range of applications including banking, identity, transportation, and mobile telecommunications.

Key Features

  • Advanced Security: The STM6519AHARUB6F is built with state-of-the-art hardware security features to protect against advanced forms of attack such as Differential Power Analysis (DPA) and Differential Fault Analysis (DFA). It also includes dedicated cryptographic coprocessors for secure data encryption and decryption.
  • High Performance: Equipped with a high-speed processor core and ample memory, including up to 144KB of EEPROM and 6KB of RAM, this microcontroller delivers fast processing capabilities, ensuring quick transaction times and efficient data handling.
  • Dual Interface: This microcontroller supports both contact and contactless interfaces, providing flexibility for integration into various smart card applications. The contactless interface is compliant with ISO/IEC 14443 Type A and B standards, enabling interoperability with a wide range of wireless communication systems.
  • Large Memory: With its significant memory capacity, the STM6519AHARUB6F can store multiple applications and manage large amounts of data, making it suitable for complex smart card applications that require extensive data storage.
  • Power Efficiency: The device is designed for low-power operation, which is essential for battery-powered applications such as mobile devices and smart cards, helping to extend the operational life of the end product.

Applications

The versatile nature of the STM6519AHARUB6F allows it to be used in a variety of applications, including but not limited to:

  • Banking and Payment Cards
  • Government ID and Access Cards
  • Public Transportation Cards
  • Mobile Telecommunication SIM and USIM Cards

With its robust security features, high performance, and dual-interface capability, the STM6519AHARUB6F by STMicroelectronics stands out as a leading solution for secure microcontroller applications.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6228 $56.7980
80+ $1.3316 $106.5280
120+ $1.2900 $154.8000
165+ $1.2484 $205.9860
210+ $1.2067 $253.4070
280+ $1.0819 $302.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,955 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess