Products specifications

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0
Voltage - Supply 1.8V, 3.3V
Current - Supply 60mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-SQFN (8x8)
Base Product Number LAN7850
Other Names LAN7850T/8JX,LAN7850T/8JXDKR,LAN7850T/8JXCT,LAN7850T/8JXTR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261703-LAN7850T/8JX
Ultra Librarian 3D Model Ultra Librarian LAN7850T/8JX CAD Model

Description

Microchip Technology LAN7850T/8JX - High-Performance USB 3.1 to Ethernet Controller

The LAN7850T/8JX is a cutting-edge USB 3.1 Gen 1 to 10/100/1000 Ethernet controller that provides a high-performance and cost-effective USB to Ethernet connectivity solution. Manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions, the LAN7850T/8JX is designed to deliver exceptional performance for embedded and networking applications.

Featuring a SuperSpeed USB 3.1 Gen 1 interface with support for 5 Gbps data rates, the LAN7850T/8JX ensures fast and reliable data transfer between the host system and the network. The device is optimized for power efficiency and minimal footprint, making it an ideal choice for portable electronic devices, gaming consoles, and industrial automation systems.

The LAN7850T/8JX supports both full-duplex and half-duplex operations at 10/100/1000 Mbps, and it is compliant with IEEE 802.3, IEEE 802.3u, and IEEE 802.3ab standards. This ensures broad compatibility with existing network infrastructure and facilitates easy integration into various systems. Additionally, the controller includes advanced features such as checksum offload engine, jumbo frame support, and full duplex flow control to enhance network performance and reduce CPU load.

With its integrated 10/100/1000 Gigabit Ethernet MAC and PHY, the LAN7850T/8JX is a complete solution that simplifies design and reduces time to market. The device also offers various power management features, including Energy Efficient Ethernet (IEEE 802.3az) and numerous power-down states, which enable the design of energy-saving systems.

The LAN7850T/8JX is available in a compact 56-pin QFN package, making it suitable for space-constrained applications. It is also supported by Microchip's comprehensive design and development tools, including software drivers and evaluation boards, to assist designers in rapidly bringing their products to market.

In summary, the Microchip Technology LAN7850T/8JX Ethernet controller is a high-quality, feature-rich solution that offers designers a seamless and efficient way to integrate USB 3.1 Gen 1 to Ethernet connectivity into their products.

You May Also Be Interested in

Texas Instruments
IC CTRLR ORIENT NETWORK 160QFP / Ethernet CTLR Single Chip 10Mbps 5V 160-Pin PQFP
Need more? Email Us
ECAD model for DP83934CVUL-33
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to $42.3762
ECAD model for LAN9500I-ABZJ
Microchip Technology
IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB5926C-I/KD
Microchip Technology
USB3.1 GEN2 HUB WITH PD / USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7252T/KDX
Fairchild/ON Semiconductor
IC USB TYPE C CTLR PROGR 9WLCSP / Full Speed Programmable USB Power Delivery Controller USB 3.1 3.3V T/R 9-Pin WLCSP
Lowest to $0.5505
ECAD model for FUSB302BUCX
Microchip Technology
USB3.1 GEN2 HUB_NO PD_NO TYPE C / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7206T-I/KDX
Microchip Technology
IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB5926CT-I/KD
Microchip Technology
IC USB3.1 GEN2 HUB NO PD / USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7216CT-I/KDX
Microchip Technology
IC ETHERNET SWITCH MII 64VQFN / Ethernet Switch 10/100 Base-T PHY MII, RMII, RGMII Interface 64-VQFN (8x8)
Lowest to $26.2737
ECAD model for KSZ8563RNXI

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2986 $65.1944
9+ $13.3731 $120.3579
13+ $12.9553 $168.4189
18+ $12.5374 $225.6732
24+ $12.1194 $290.8656
31+ $10.8657 $336.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,982 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention