EN
  • EN
  • DE

LAN7800/VSX

Part No LAN7800/VSX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR USB 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Controller
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.2V, 2.5V, 3.3V
Current - Supply 1 ~ 4mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (6x6)
Base Product Number LAN7800
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261690-LAN7800/VSX
Ultra Librarian 3D Model Ultra Librarian LAN7800/VSX CAD Model

Description

Microchip Technology's LAN7800/VSX - High-Performance USB 3.1 to Ethernet Bridge

The LAN7800/VSX from Microchip Technology is an advanced USB 3.1 Gen 1 to 10/100/1000 Ethernet bridge that provides a high-performance and cost-effective USB to Ethernet connectivity solution. Designed to deliver high-speed and reliable network connectivity for embedded systems, consumer electronics, and mobile devices, the LAN7800/VSX is a versatile component that can address the needs of a wide range of applications.

Microchip Technology LAN7800/VSX

Featuring an integrated 10/100/1000 Gigabit Ethernet MAC and PHY, the LAN7800/VSX is capable of achieving up to 1 Gbps of throughput, making it suitable for applications requiring high bandwidth. The device supports USB 3.1 Gen 1 data rates, ensuring fast data transfer between the host system and the network. Its high-speed USB interface is also backward compatible with USB 2.0 and 1.1, offering broad compatibility with various USB hosts.

The LAN7800/VSX is designed with energy efficiency in mind, incorporating features such as dynamic power management and Energy Efficient Ethernet (EEE), which reduce power consumption during periods of low data activity. Additionally, the device supports various wake-on-LAN (WoL) and remote wake-up features, allowing systems to be brought out of standby or hibernation states on network activity.

For ease of integration, the LAN7800/VSX offers a range of industry-standard interfaces and supports a variety of operating systems. It is also equipped with an integrated OTP (One-Time Programmable) memory, which allows for the storage of unique device configurations and reduces the need for external EEPROM. Advanced features such as VLAN tagging, checksum offload, and large send offload help to optimize network performance and offload CPU-intensive tasks.

Whether it's for industrial automation, gaming consoles, docking stations, or any other Ethernet-enabled device, the LAN7800/VSX from Microchip Technology is a superb choice for designers looking to enhance their product offerings with robust and efficient network connectivity.

You May Also Be Interested in

Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0688 $64.5504
16+ $7.5482 $120.7712
24+ $7.2880 $174.9120
35+ $6.7674 $236.8590
45+ $6.5070 $292.8150
56+ $6.2469 $349.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess