EN
  • EN
  • DE
  • IT

STM8S207K6T6CTR

Part No STM8S207K6T6CTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP  /  STM8 series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8S
Package Tape & Reel
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 6K x 8
Supply Voltage - Operating 2.95V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 497-19400-1,497-19400-2,497-19400-6,STM8S207K6T6CTR-ND
Standard Package 2,400
Win Source Part Number 959439-STM8S207K6T6CTR
Ultra Librarian 3D Model Ultra Librarian STM8S207K6T6CTR CAD Model

Description

Introducing the STM8S207K6T6CTR Microcontroller from STMicroelectronics

The STM8S207K6T6CTR is a high-performance microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This advanced MCU is part of the STM8S series, which is renowned for its robust architecture, enhanced peripherals, and low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Core: The STM8 core operates at a frequency of up to 24 MHz. It is designed to deliver a high level of performance while maintaining efficiency in power usage.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is highly reliable and offers data retention for up to 20 years at 55°C. Additionally, it includes 2 Kbytes of RAM and 1 Kbyte of EEPROM.
  • Advanced Peripherals: This MCU boasts a rich set of peripherals, including 10-bit analog-to-digital converters (ADC), timers, UART, SPI, and I²C interfaces, which enhance its interfacing capabilities with external devices.
  • Robust I/Os: With up to 38 I/O pins, it offers flexible options for connecting with sensors, actuators, and other components in embedded systems.
  • Operating Voltage: The STM8S207K6T6CTR operates within a range of 2.95 V to 5.5 V, accommodating various power supply conditions.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an industrial temperature range from -40°C to 85°C.

Applications

The versatility of the STM8S207K6T6CTR allows it to be used in a multitude of applications, including industrial control systems, consumer electronics, automotive systems, and medical devices. Its robust design and rich feature set make it particularly well-suited for applications requiring a combination of performance, reliability, and cost-effectiveness.

Package and Quality

The STM8S207K6T6CTR is available in an LQFP 32-pin package, which is compact and suitable for space-constrained applications. STMicroelectronics is committed to delivering high-quality products, and this MCU is no exception, meeting stringent quality standards and offering long-term reliability for embedded solutions.

For engineers and designers looking for a powerful, yet efficient MCU, the STM8S207K6T6CTR presents a compelling option, backed by STMicroelectronics' reputation for excellence in the semiconductor industry.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7775 $53.3250
70+ $1.4585 $102.0950
110+ $1.4129 $155.4190
150+ $1.3674 $205.1100
190+ $1.3218 $251.1420
255+ $1.1850 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,438 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess