EN
  • EN
  • DE

KSZ9131RNXC

Part No KSZ9131RNXC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 4/4 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Product Status Active
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 4/4
Duplex Full, Half
Receiver Hysteresis 500 mV
Data Rate 10Mbps, 100Mbps, 1Gbps
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number KSZ9131
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851411-KSZ9131RNXC
Ultra Librarian 3D Model Ultra Librarian KSZ9131RNXC CAD Model

Description

Microchip Technology's KSZ9131RNXC Ethernet PHY Transceiver

The KSZ9131RNXC is a high-performance Ethernet physical layer transceiver from the trusted and leading manufacturer Microchip Technology. Designed to enable robust data communication in demanding industrial and automotive environments, this device supports 10Base-T, 100Base-TX, and 1000Base-T Ethernet protocols, making it highly versatile for a wide range of applications.

Constructed with an emphasis on reliability and efficiency, the KSZ9131RNXC features reduced power consumption and advanced power management capabilities. Its innovative design ensures that it provides stable and fast data transmission even in the harshest conditions. The transceiver is optimized for easy integration into various network-enabled devices, such as embedded systems, automotive electronics, factory automation equipment, and more.

One of the key benefits of the KSZ9131RNXC is its support for the Reduced Gigabit Media Independent Interface (RGMII) for direct connection to RGMII MACs in Gigabit Ethernet processors and switches. Additionally, it offers linkMD® cable diagnostics, which enables the detection of common cabling problems, helping users to quickly troubleshoot and maintain their networks.

The device also comes with programmable LED functions for link and activity status indication, providing visual feedback on network status. Its high-level of integration reduces external component count, which simplifies board layout and design. The KSZ9131RNXC is available in a compact 48-pin QFN package, which is ideal for space-constrained applications.

Furthermore, the KSZ9131RNXC is designed with robustness in mind, featuring electrostatic discharge (ESD) protection that exceeds industry standards, ensuring resilience against electrical transients. Its temperature range and rugged construction make it suitable for industrial and automotive temperature applications, maintaining performance from -40°C to +85°C.

Overall, Microchip Technology's KSZ9131RNXC Ethernet PHY Transceiver is a top-tier solution for designers looking to implement reliable and high-speed network connectivity in their products. With its combination of performance, power efficiency, and diagnostic features, the KSZ9131RNXC stands out as a superior choice for any application requiring robust Ethernet communications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8409 $53.7726
32+ $3.1515 $100.8480
50+ $3.0530 $152.6500
68+ $2.9545 $200.9060
88+ $2.8560 $251.3280
118+ $2.5606 $302.1508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,380 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess