EN
  • EN
  • DE

LAN8742-CZ-TR

Part No LAN8742-CZ-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 24SQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series flexPWR™
Package Tape & Reel
Product Status Obsolete
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-SQFN (4x4)
Base Product Number LAN8742
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 848594-LAN8742-CZ-TR
Ultra Librarian 3D Model Ultra Librarian LAN8742-CZ-TR CAD Model

Description

Microchip Technology LAN8742-CZ-TR Ethernet Transceiver

The LAN8742-CZ-TR is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX Ethernet transceiver designed by Microchip Technology. This device provides an exceptional solution for embedded applications requiring Ethernet connectivity. The LAN8742-CZ-TR is particularly well-suited for industrial automation, home networking, and automotive infotainment systems, where its robust performance and energy efficiency play a crucial role.

Key Features:

  • Energy Efficient: Featuring Energy Efficient Ethernet (IEEE 802.3az) capabilities, the LAN8742-CZ-TR reduces power consumption during periods of low data activity, making it an environmentally friendly choice for energy-conscious designs.
  • Flexible Interface: The device supports both MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), providing versatility for different microcontroller connections.
  • Auto-MDIX: It incorporates automatic MDI/MDIX crossover, eliminating the need for crossover cables and simplifying network installation and maintenance.
  • Jumbo Frame Support: The transceiver can handle jumbo frames up to 9K, improving network performance by allowing larger packets of data to be sent.
  • HP Auto-MDIX: The LAN8742-CZ-TR also supports HP Auto-MDIX, which automatically corrects for straight-through or crossover cable types on all 10/100 Mbps copper ports.

Advanced Capabilities:

With its advanced features such as Link Status Change, Wake-on-LAN (WoL), and interrupt output, the LAN8742-CZ-TR provides designers with a variety of mechanisms to monitor and manage network connectivity and power usage. Furthermore, the transceiver comes with a comprehensive set of diagnostic features, including cable diagnostics that enable the detection of common cabling issues.

Package and Availability:

The LAN8742-CZ-TR is offered in a compact 32-pin QFN package, which is ideal for space-constrained applications. The device operates over an industrial temperature range, ensuring reliability and performance even under extreme conditions. As a testament to its versatility and reliability, the LAN8742-CZ-TR is widely used across different industries and applications, solidifying its position as a go-to solution for Ethernet connectivity challenges.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess