EN
  • EN
  • DE

PIC12C671-10E/P

Part No PIC12C671-10E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-PDIP
Win Source Part Number 1088142-PIC12C671-10E/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C671-10E/P CAD Model

Description

Microchip Technology PIC12C671-10E/P Microcontroller

The PIC12C671-10E/P is a powerful 8-bit microcontroller (MCU) from the renowned manufacturer, Microchip Technology. This MCU is part of the PIC12Cxxx series, which is well-known for its compact size, high performance, and ease of use. The PIC12C671-10E/P is particularly suitable for a wide range of applications, from simple to complex, including but not limited to consumer electronics, automotive devices, and industrial control systems.

At the heart of the PIC12C671-10E/P lies a robust RISC architecture that allows for fast and efficient processing of instructions. This microcontroller is clocked at 10 MHz, providing a good balance between speed and power consumption. The device comes in a convenient DIP (Dual In-line Package) form factor, encapsulated in a plastic package, with the designation 'E/P' indicating the use of a PDIP (Plastic Dual In-line Package).

One of the key features of this MCU is its integrated 8-bit A/D converter, which provides up to four channels of analog-to-digital conversion. This allows the device to easily interface with analog sensors and other input devices, making it particularly useful in applications that require environmental monitoring or data acquisition.

The PIC12C671-10E/P is equipped with 1KB of on-board EPROM, which is used to store the device's program memory. This non-volatile memory ensures that the program remains intact even when the power is off, allowing the MCU to quickly resume operation upon power-up. Additionally, it has 68 bytes of RAM for temporary data storage and 128 bytes of EEPROM for storing configuration settings or small amounts of data that need to be retained during power cycles.

For communication and interfacing, the PIC12C671-10E/P supports a variety of serial programming options and has a number of I/O ports that can be configured for different functions. The MCU also includes a watchdog timer, power-saving sleep mode, and other features that enhance its reliability and reduce power consumption.

Overall, the PIC12C671-10E/P from Microchip Technology is a versatile and reliable microcontroller that offers a perfect solution for designers looking for a low-cost, high-performance MCU for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess