EN
  • EN
  • DE

KSZ9031RNXIC-TR

Part No KSZ9031RNXIC-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 4/4 Transceiver Full Ethernet 48-QFN (7x7)
Manufacturer Microchip Technology
Package Reel - TR
Family Name KSZ9031
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ9031RNXIC TR, KSZ9031RNXIC-CT, KSZ9031RNXIC TR-ND, KSZ9031RNXIC-DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845467-KSZ9031RNXIC-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9031RNXIC-TR CAD Model

Description

Microchip Technology's KSZ9031RNXIC-TR Ethernet Transceiver

The KSZ9031RNXIC-TR is a highly sophisticated and feature-rich Gigabit Ethernet transceiver from Microchip Technology. Designed to provide reliable network connectivity, this transceiver supports 10Base-T, 100Base-TX, and 1000Base-T Ethernet protocols, making it a versatile solution for a broad range of applications including network interface cards, switches, routers, and other networked devices in computing and communication platforms.

This transceiver is a part of Microchip's KSZ9031 family and comes in a compact 48-pin QFN package, which is ideal for space-constrained applications. The KSZ9031RNXIC-TR operates over a single 3.3V power supply and features reduced gigabit media-independent interface (RGMII) for direct connection to RGMII MACs in Gigabit Ethernet processors and switches for data transfer at 10/100/1000 Mbps.

One of the key features of the KSZ9031RNXIC-TR is its advanced cable diagnostics, which enable network administrators to quickly and effectively identify and rectify network issues. This feature is crucial in maintaining the integrity and performance of a network. Additionally, the transceiver comes with programmable interrupt output that can be configured for various link and operational status indicators, enhancing its utility and ease of integration into different systems.

The device also boasts low power consumption and various power saving features, including Energy Efficient Ethernet (EEE) compliance, which makes it suitable for eco-friendly applications and designs aiming to reduce overall power usage. Furthermore, the KSZ9031RNXIC-TR includes on-chip termination resistors for the differential pairs, simplifying board layout and reducing external component requirements.

With robust performance and an array of features, the KSZ9031RNXIC-TR is an excellent choice for designers looking to implement Gigabit Ethernet connectivity in their products. Its high level of integration, energy efficiency, and diagnostic capabilities make it a reliable and cost-effective solution for high-speed network communication.

For more detailed technical specifications, application support, and design resources, interested parties should visit Microchip Technology's official website or contact their local Microchip sales office.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,670 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess