EN
  • EN
  • DE

KSZ9031MNXCA-TR

Part No KSZ9031MNXCA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 64QFN  /  4/4 Transceiver Full Ethernet 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 4/4
Duplex Full
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ9031
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ9031MNXCA TR,576-4038-1,576-4038-2,KSZ9031MNXCATR,576-4038-6
Standard Package 1,000
Win Source Part Number 971840-KSZ9031MNXCA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9031MNXCA-TR CAD Model

Description

Product Overview: Microchip Technology's KSZ9031MNXCA-TR

The KSZ9031MNXCA-TR is a state-of-the-art Gigabit Ethernet transceiver from the renowned manufacturer, Microchip Technology. This robust component is designed to handle the rigorous demands of high-speed data communication in a variety of applications, including networking equipment, industrial automation, and consumer electronics.

This transceiver is part of Microchip's KSZ9031 series, characterized by its exceptional performance and reliability. The KSZ9031MNXCA-TR supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet protocols, making it versatile for both legacy and modern network environments. The device is compliant with the IEEE 802.3 standard, ensuring interoperability with a wide range of network hardware.

The KSZ9031MNXCA-TR is designed with a focus on reducing power consumption and minimizing electromagnetic interference (EMI), which is crucial for maintaining signal integrity in dense electronic environments. Its advanced features include programmable cable equalizer and amplitude swing, which are essential for optimizing performance over various cable lengths and types.

The transceiver comes in a compact 48-pin QFN package, making it suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environmental conditions. Furthermore, the KSZ9031MNXCA-TR supports RGMII (Reduced Gigabit Media Independent Interface), which simplifies the interface with Gigabit Ethernet MACs.

The "TR" suffix indicates that this product is offered in tape and reel packaging, which is ideal for automated assembly processes, further streamlining the manufacturing workflow. Microchip Technology's commitment to quality is evident in the KSZ9031MNXCA-TR, which is designed to meet the rigorous standards expected by industry professionals.

In summary, the KSZ9031MNXCA-TR Ethernet transceiver is a high-performance, reliable solution for any application requiring fast and efficient network communication. Its advanced features, low power consumption, and robust design make it a top choice for designers and engineers looking to enhance their networked systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0562 $60.2248
9+ $12.3539 $111.1851
13+ $11.9678 $155.5814
18+ $11.5817 $208.4706
23+ $11.1957 $257.5011
30+ $10.0375 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,211 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess