EN
  • EN
  • DE

7-534206-5

Part No 7-534206-5
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT 50POS 0.1 GOLD PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 27 Weeks
Features 50 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Manufacturer TE Connectivity
Series AMPMODU Mod II
Package Tube
Operating Temperature Range -65°C ~ 125°C
Mounting Through Hole
Family Name 534206
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A32951, 2266-7-534206-5, 75342065
Quantity per package 9
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858136-7-534206-5
Ultra Librarian 3D Model Ultra Librarian 7-534206-5 CAD Model

Description

TE Connectivity's 858136-7-534206-5 is a 50 position receptacle connector suitable for use in a variety of applications.

  • Supply and Demand Status: Limited
  • Package: Tube
  • Pieces per Package: 9
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 27 weeks
  • Win Source Part Number: 858136-7-534206-5

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 6POS 2.50MM / 6 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Need more? Email Us
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853
Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6975 $61.5800
19+ $6.3160 $120.0040
29+ $6.1187 $177.4423
40+ $5.9212 $236.8480
51+ $5.7239 $291.9189
68+ $5.1317 $348.9556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess