EN
  • EN
  • DE

KSZ8995XA

Part No KSZ8995XA
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SWITCH 10/100 5PORT 128PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 66
Category Integrated Circuits(ICs)
Family Specialized ICs
Packaging Tray
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Style SMD/SMT
Package 128-BFQFP
Manufacturer Device Package 128-PQFP (14x20)
Win Source Part Number 087415-KSZ8995XA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSZ8995XA CAD Model

Description

Microchip Technology's KSZ8995XA Integrated 5-Port 10/100 Managed Switch

The KSZ8995XA is a state-of-the-art, integrated 5-port switch from Microchip Technology, designed to enable networked communication in a wide range of applications. This highly efficient and versatile product is perfect for empowering small and medium-sized business networks, as well as home networking solutions that require reliable and secure data exchange.

With its robust feature set, the KSZ8995XA includes five 10/100Mbps Ethernet ports, with one port that can be configured as a WAN interface for broadband connectivity. Each port is equipped with Auto MDI/MDIX, which simplifies and ensures a correct connection by automatically detecting the cable type. This feature eliminates the need for crossover cables, making the setup process seamless and user-friendly.

The KSZ8995XA also boasts an advanced Quality of Service (QoS) feature, which prioritizes traffic to ensure that important data like voice and video are delivered efficiently, without interruption. This is crucial for applications that demand high levels of data integrity and real-time performance. Additionally, the switch supports various management functions, including IGMP snooping, VLAN, port mirroring, and MAC address filtering, which provide enhanced security and network control.

For developers and network engineers looking for customization and monitoring capabilities, the KSZ8995XA offers an SPI (Serial Peripheral Interface) for management interfaces, allowing for easy integration into existing systems. The device also supports I2C communication, providing another layer of connectivity for system diagnostics and management.

Built with energy efficiency in mind, the KSZ8995XA includes features like Energy Efficient Ethernet (EEE) and power-saving modes that reduce power consumption on unused ports and short cable runs. This not only helps in reducing operational costs but also contributes to a greener, more sustainable environment.

Overall, the KSZ8995XA from Microchip Technology is an excellent choice for network designers and IT professionals seeking a reliable, feature-rich, and cost-effective managed switch solution. Its combination of performance, manageability, and efficiency makes it a valuable asset for any network infrastructure.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.3754 $116.3754
2+ $112.6214 $225.2428
3+ $108.8674 $326.6022
4+ $97.6052 $390.4208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,965 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess