EN
  • EN
  • DE

EPM7064SLC44-15

Part No EPM7064SLC44-15
Manufacturer Altera
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Altera
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822702-EPM7064SLC44-15
Ultra Librarian 3D Model Ultra Librarian EPM7064SLC44-15 CAD Model

Description

The EPM7064SLC44-15 is a MAX 7000 series programmable logic device (PLD) manufactured by Altera (now Intel). This device offers a flexible and cost-effective solution for implementing custom logic functions in a variety of electronic systems. It features in-system programmability (ISP) allowing for design changes without removing the device from the board.

Applications:

  • Address Decoding: Implementing address decoding logic for memory systems.
  • Glue Logic: Interfacing different digital components within a system.
  • State Machines: Designing state machines for control applications.
  • Peripheral Control: Controlling various peripheral devices such as displays, sensors, and actuators.
  • Custom Logic Functions: Implementing any user-defined logic function that can be realized within the device's capacity.

Features:

  • 64 Macrocells: Provides a significant amount of programmable logic resources.
  • 44-Pin PLCC Package: Offers a compact and industry-standard package for easy integration.
  • In-System Programmability (ISP): Allows for easy design changes and updates without removing the device.
  • High-Performance: Supports clock frequencies up to a specified maximum (related to -15 speed grade).
  • Low Power Consumption: Designed for efficient power utilization in a variety of applications.

Benefits:

  • Flexibility: Allows for easy implementation of custom logic functions.
  • Design Iteration: ISP enables rapid prototyping and design changes.
  • Reduced Component Count: Integrates multiple logic functions into a single device.
  • Cost-Effective: Provides a cost-efficient alternative to discrete logic.
  • Improved System Performance: High-performance architecture enables fast operation.

Technical Specifications:

The EPM7064SLC44-15 has 64 macrocells, a 44-pin PLCC package, and operates at a specified voltage level. The -15 indicates a speed grade, influencing the maximum clock frequency. Detailed specifications, including propagation delays, power consumption, and pin configurations, can be found in the official Altera (Intel) datasheet for the EPM7064SLC44-15. The device is programmed using Altera's Quartus II software. It is crucial to consult the datasheet before using this component to ensure it meets the specific requirements of the application.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess