EN
  • EN
  • DE

KSZ8995M

Part No KSZ8995M
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SWITCH 10/100 5PORT 128PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 66
Category Integrated Circuits(ICs)
Family Specialized ICs
Packaging Tray
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Style SMD/SMT
Package 128-BFQFP
Manufacturer Device Package 128-PQFP (14x20)
Win Source Part Number 087714-KSZ8995M
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSZ8995M CAD Model

Description

Microchip Technology's KSZ8995M Integrated 5-Port 10/100 Managed Switch

The KSZ8995M from Microchip Technology is a highly integrated 5-port switch with numerous features designed to reduce system cost and improve network performance. This robust and versatile switch is an ideal solution for managing traffic in small and medium-sized networks.

Key Features:

  • Five 10/100Mbps Ports: The KSZ8995M includes five fast Ethernet ports, each capable of auto-negotiating between 10Mbps and 100Mbps network speeds, ensuring compatibility with a wide range of network devices.
  • Advanced Switch Management: It offers an extensive feature set that supports QoS, VLAN, IGMP snooping, and port mirroring, which are essential for optimizing network traffic and management.
  • Energy Efficient: The switch incorporates energy-efficient features that reduce power consumption, making it an eco-friendly choice for energy-conscious businesses.
  • PHY Transceivers: Integrated PHY transceivers provide high signal integrity and performance, reducing the need for additional external components.
  • Robust Security: Security features include MAC address filtering and IEEE 802.1x port-based authentication, ensuring secure network access.

Applications:

The KSZ8995M is suitable for a variety of applications, including:

  • Home networking equipment
  • Network printers and servers
  • Set-top boxes and multimedia devices
  • Industrial control systems
  • VOIP and telephony systems

Technical Specifications:

With an integrated voltage regulator, the KSZ8995M operates over a wide range of supply voltages, making it adaptable to different power environments. It also features a non-blocking switch fabric, ensuring maximum throughput and performance.

For developers and network engineers, the KSZ8995M offers a user-friendly interface with an SPI or I2C management interface for easy configuration and monitoring. Its comprehensive datasheet and support documentation from Microchip Technology make it simple to integrate into various network solutions.

In summary, the Microchip Technology KSZ8995M is a feature-rich, cost-effective, and energy-efficient solution for network switching needs, providing reliable performance and advanced management features to support the demands of modern networking environments.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1880 $65.9400
11+ $10.8210 $119.0310
17+ $10.4829 $178.2093
23+ $10.1448 $233.3304
30+ $9.8066 $294.1980
40+ $8.7921 $351.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess