EN
  • EN
  • DE

STR730FZ1T6

Part No STR730FZ1T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144LQFP  /  ARM7® series Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 36MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 112
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Base Product Number STR730
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262022-STR730FZ1T6
Ultra Librarian 3D Model Ultra Librarian STR730FZ1T6 CAD Model

Description

Overview of STR730FZ1T6 Microcontroller

The STR730FZ1T6 is a robust ARM7TDMI®-based microcontroller produced by STMicroelectronics, designed to cater to a wide range of applications, particularly in the automotive and industrial domains. This high-performance microcontroller combines the efficiency of a 32-bit RISC core with a rich set of peripheral functionalities and enhanced I/O capabilities.

Key Features

  • Core: ARM7TDMI 32-bit RISC CPU operating at up to 66 MHz, which provides excellent computational speed and efficiency.
  • Memory: Equipped with a flexible memory interface that includes 256 KB of on-chip Flash memory and 16 KB of RAM, ensuring ample space for complex applications.
  • Advanced Peripherals: A comprehensive set of peripherals, including multiple 16-bit timers, watchdog timers, a real-time clock, and several communication interfaces such as UARTs, SPI, and CAN.
  • Analog Features: Features an 8-channel, 10-bit A/D converter, enabling the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Debugging and Emulation: Comes with embedded in-circuit debugging and in-circuit emulation logic, facilitating easier development and troubleshooting.
  • Power Management: Offers several power-saving modes, including Idle and Power-down modes, which help in reducing power consumption for energy-critical designs.
  • I/O Ports: Provides up to 80 multifunctional bidirectional I/O lines, giving designers the flexibility to connect a wide range of external devices.
  • Robustness: Designed with a 3.3V voltage supply and 5V tolerant I/Os, the STR730FZ1T6 can withstand harsh electrical environments.

Applications

The STR730FZ1T6 microcontroller is particularly suited for applications that demand high levels of processing power and real-time performance. It is widely used in automotive control systems, factory automation, robotics, and other embedded systems that require reliable and continuous operation.

Conclusion

STMicroelectronics' STR730FZ1T6 stands out as a powerful and versatile microcontroller solution. Its combination of a high-speed ARM core, substantial memory resources, diverse peripheral set, and robust design make it an ideal choice for designers looking to develop advanced, reliable, and efficient embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess