EN
  • EN
  • DE

KSZ8873RLLI-TR

Part No KSZ8873RLLI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 3PORT 64LQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply 115mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number KSZ8873
Other Names KSZ8873RLLI-DKR,KSZ8873RLLI TR,KSZ8873RLLI-CT,KSZ8873RLLI TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261702-KSZ8873RLLI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8873RLLI-TR CAD Model

Description

Microchip Technology's KSZ8873RLLI-TR Ethernet Switch

The KSZ8873RLLI-TR is a highly integrated Ethernet switch from Microchip Technology, designed to enable a new generation of networked applications. It is part of the KSZ8873 family, which is well-known for its robust performance and reliability. This product is specifically crafted to meet the rigorous demands of expanding network infrastructures, particularly in the industrial and embedded systems markets.

The KSZ8873RLLI-TR features three ports with an efficient switch fabric that ensures seamless data transfer and management. Two of these ports support Fast Ethernet (10/100Mbps) and one port is designed for MII/RMII/Turbo MII interfaces. This versatility makes the KSZ8873RLLI-TR an ideal choice for applications that require connections to different types of network devices or uplink capabilities to a higher-level network backbone.

One of the key advantages of the KSZ8873RLLI-TR is its support for QoS (Quality of Service) with advanced prioritization and traffic segmentation. This ensures that high-priority traffic like voice and video is not adversely affected by bursts of other non-critical data. The product also features on-chip voltage regulators, which reduce the number of external components required and simplify the design for embedded applications.

Additionally, the KSZ8873RLLI-TR integrates a number of power-saving features. These include energy detect power-down and cable length detection, which help to minimize the power usage based on the active network conditions and cable length, respectively. This makes it an environmentally friendly choice that can contribute to reducing the overall power consumption of the network infrastructure.

For security, the KSZ8873RLLI-TR offers features such as MAC address filtering and management, VLAN support (Virtual Local Area Network), and port-based security. These features help to ensure that the network is safeguarded against unauthorized access and data breaches.

Enclosed in a compact 64-pin LQFP package, the KSZ8873RLLI-TR is designed for easy integration into a wide range of applications. Its industrial-grade design ensures that it can operate reliably in extreme temperature ranges, making it suitable for harsh environments. With its combination of performance, integration, and security features, the KSZ8873RLLI-TR is a solid choice for developers looking to build efficient and secure networked systems.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3647 $50.1882
13+ $7.8353 $101.8589
20+ $7.5706 $151.4120
29+ $7.0412 $204.1948
37+ $6.7765 $250.7305
47+ $6.5118 $306.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess