EN
  • EN
  • DE

MCP4531T-503E/MF

Part No MCP4531T-503E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 129TAP 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name MCP4531
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4531T503EMF, MCP4531T-503E/MFDKR, MCP4531T-503E/MFTR, MCP4531T-503E/MFCT
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884207-MCP4531T-503E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4531T-503E/MF CAD Model

Description

Microchip Technology's MCP4531T-503E/MF Digital Potentiometer

The MCP4531T-503E/MF is a highly versatile digital potentiometer designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This digital potentiometer, often referred to as a "digipot," is part of Microchip's MCP4531 series and offers a compact and precise solution for adjusting and controlling resistance in electronic circuits without the need for manual tuning.

Key Features

  • Resistance Value: The MCP4531T-503E/MF offers a resistance value of 50kΩ, which can be adjusted digitally through an I²C compatible interface.
  • Resolution: It features a 7-bit resolution, providing 128 resistive steps that allow for fine adjustments to the resistance level.
  • Interface: The device supports an I²C serial interface, making it simple to integrate into a variety of microcontroller-based systems.
  • Package: Encased in an 8-lead MSOP (Mini Small Outline Package), the MCP4531T-503E/MF is designed for space-conscious applications, providing a compact footprint on the PCB.
  • Non-volatile Memory: It includes non-volatile memory (EEPROM) to store the wiper position, ensuring that the last set resistance value is retained even after the power is cycled.
  • Single Supply Operation: The digipot operates from a single 2.7V to 5.5V power supply, accommodating a wide range of applications.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +125°C, making it reliable in harsh environments.

Applications

The MCP4531T-503E/MF is suitable for a broad spectrum of applications, including:

  • Automated adjustments in consumer electronics
  • Calibration and tuning of sensor circuits
  • Audio equipment volume and tone control
  • Automotive electronics adjustments
  • Industrial control systems

With its high-resolution adjustments, robust temperature range, and non-volatile memory, the MCP4531T-503E/MF digital potentiometer from Microchip Technology is an excellent choice for designers looking to add precise and reliable resistance tuning to their electronic designs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4407 $50.6805
280+ $0.3616 $101.2480
430+ $0.3503 $150.6290
590+ $0.3390 $200.0100
765+ $0.3277 $250.6905
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess