EN
  • EN
  • DE

KJ206AV100

Part No KJ206AV100
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826859-KJ206AV100
Ultra Librarian 3D Model Ultra Librarian KJ206AV100 CAD Model

Description

Texas Instruments presents the KJ206AV100, a state-of-the-art integrated circuit designed for high-performance applications across various industries. This robust product is engineered to meet the rigorous demands of modern electronics, providing a reliable and efficient solution for your circuitry needs.

Key Features

  • High Precision: The KJ206AV100 offers exceptional accuracy, ensuring that your applications perform consistently and reliably.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it ideal for battery-powered devices and eco-friendly applications.
  • Versatile Applications: Whether it's for consumer electronics, automotive systems, or industrial machinery, the KJ206AV100 is versatile enough to fit a wide range of applications.
  • Durable Design: Built to withstand harsh conditions, the KJ206AV100 maintains its performance in extreme temperatures and environments.
  • Advanced Technology: Incorporating the latest advancements from Texas Instruments, this product benefits from cutting-edge research and development.

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Supply Voltage 2.7V to 5.5V
Package Type SOP, QFN, TSSOP
Data Interface I2C, SPI, UART

Applications

The KJ206AV100 is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Medical devices
  • Telecommunications

With its blend of performance, durability, and versatility, the KJ206AV100 from Texas Instruments is a top-tier choice for designers and engineers looking to enhance their products with reliable and efficient integrated circuits.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess