EN
  • EN
  • DE

AT25M01-SHM-T

Part No AT25M01-SHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT SPI 20MHZ 8SOIC / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT25M01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 1611-AT25M01-SHM-TTR-ND,1611-AT25M01-SHM-TTRINACTIVE,1611-AT25M01-SHM-TDKR,AT25M01-SHM-TTR,1611-AT25M01-SHM-TCT-ND,1611-AT25M01-SHM-TDKRINACTIVE,1611-AT25M01-SHM-TDKR-ND,AT25M01-SHM-TCT,AT25M01-SHM-TDKR,1611-AT25M01-SHM-TCT,1611-AT25M01-SHM-TTR,1611-AT25M01-SHM-TCTINACTIVE
Standard Package 2,000
Win Source Part Number 1184176-AT25M01-SHM-T
Ultra Librarian 3D Model Ultra Librarian AT25M01-SHM-T CAD Model

Description

Microchip Technology's AT25M01-SHM-T EEPROM

The AT25M01-SHM-T is a high-performance 1-Mbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable Microchip Technology. Designed to offer a robust storage solution, this EEPROM is ideal for applications that require data retention and flexible non-volatile memory storage. The device operates through a serial interface and is compatible with the standard Serial Peripheral Interface (SPI) protocol, making it easy to integrate into a wide range of microcontroller-based systems.

With a storage capacity of 1 Megabit (128K x 8), the AT25M01-SHM-T is suitable for storing configuration parameters, device descriptors, or small application logs. It is organized as 128K bytes of memory and allows for both byte and page-level programming, which provides versatility for writing operations. The EEPROM supports a wide operating voltage range from 1.7V to 5.5V, making it adaptable to various logic levels and suitable for battery-operated devices.

One of the key features of the AT25M01-SHM-T is its endurance; it is rated for 1 million write cycles per byte or page, ensuring a long service life even under frequent write conditions. Additionally, the data retention is rated for 100 years, providing a reliable storage solution over an extensive period.

The AT25M01-SHM-T comes in an 8-lead SOIC package, which is widely used and ensures compatibility with standard PCB layouts. The device also features a write protect pin that allows users to safeguard their data from inadvertent writes, enhancing the reliability of the stored data.

For security-sensitive applications, the AT25M01-SHM-T incorporates safety features such as a hardware and software protection mechanism to prevent unauthorized access to the memory content. It also supports a wide temperature range, making it suitable for industrial applications that may face extreme operating conditions.

In summary, the AT25M01-SHM-T EEPROM by Microchip Technology is a versatile, high-endurance memory component that offers a reliable and efficient non-volatile storage solution for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4868 $53.8416
28+ $3.6815 $103.0820
43+ $3.5664 $153.3552
58+ $3.4514 $200.1812
75+ $3.3363 $250.2225
101+ $2.9912 $302.1112
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess