EN
  • EN
  • DE

LM3557SDX-2

Part No LM3557SDX-2
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Step-Up Converter for White LED Applications | IC LED DRIVER RGLTR 800MA 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 7.5V
Current - Output / Channel 800mA (Switch)
Frequency 1.2MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Family Part Number LM3557
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1199002-LM3557SDX-2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3557SDX-2 CAD Model

Description

The LM3557SDX-2 is a high-efficiency, fixed-frequency, synchronous step-down DC-DC converter designed by Texas Instruments. This compact and versatile power management integrated circuit (IC) is engineered to deliver a continuous output current of up to 2A, making it an ideal solution for powering core voltages of low-power processors and microcontrollers in a variety of applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage that is precisely regulated, ensuring stable operation for sensitive electronic components.
  • High Efficiency: With its synchronous step-down operation, the LM3557SDX-2 achieves high conversion efficiency, which minimizes energy loss and heat generation.
  • Load Regulation: The IC maintains consistent performance under varying load conditions, which is critical for maintaining system stability.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the system from damage due to overheating.
  • Small Footprint: The LM3557SDX-2 comes in a small package, making it suitable for space-constrained applications.

Applications

The LM3557SDX-2 is versatile and can be used in a range of applications including:

  • Portable Electronics
  • Networking Equipment
  • Point-of-Load Conversions
  • Battery-Powered Devices
  • Embedded Systems

Technical Specifications

Parameter Value
Output Voltage Fixed
Output Current Up to 2A
Efficiency High
Operating Frequency Fixed Frequency
Package Compact

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM3557SDX-2 is no exception. With its robust design and comprehensive protection features, this product is built to meet the stringent requirements of a wide array of industrial and consumer applications.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess