EN
  • EN
  • DE

MMT05A310T3G

Part No MMT05A310T3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 270V 150A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 365V
Voltage - Off State 270V
Voltage - On State 3V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 50pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 132799-MMT05A310T3G
Ultra Librarian 3D Model Ultra Librarian MMT05A310T3G CAD Model

Description

ON Semiconductor MMT05A310T3G - A Robust Power MOSFET

The MMT05A310T3G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading force in the power semiconductor industry. This device is designed to meet the rigorous demands of power regulation in a wide range of applications. With its advanced technology, the MMT05A310T3G offers superior switching performance, high efficiency, and reliability, making it an ideal choice for designers looking to enhance system performance.

Key Features

  • Voltage and Current Ratings: This MOSFET is capable of handling continuous drain currents up to 5.3 A, with a maximum drain-source voltage (Vds) of 100 V, making it suitable for a variety of power applications.
  • Low RDS(on): It boasts a low on-resistance (RDS(on)) of just 0.310 Ohms at Vgs of 10 V, which translates to reduced conduction losses and improved overall efficiency.
  • High-Speed Switching: The MMT05A310T3G is optimized for fast switching, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • Thermal Management: Encased in a PowerPAK® 1212-8 package, this MOSFET offers excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • Gate Charge: It features a low total gate charge (Qg), which reduces the power required to switch the device, further enhancing its efficiency.

Applications

The MMT05A310T3G from ON Semiconductor is versatile and can be used in a range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • LED lighting
  • Solar inverters
  • And many other power management solutions

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MMT05A310T3G is no exception and is manufactured to ensure performance consistency and longevity, making it a trustworthy component for your power management systems.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR DO214 2L / Off-State Ipp TVS Thyristor
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4484
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4232 $59.2480
335+ $0.3473 $116.3455
515+ $0.3365 $173.2975
710+ $0.3256 $231.1760
920+ $0.3148 $289.6160
1,230+ $0.2822 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess