The STGIPQ8C60T-HZ is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IPM is part of ST's SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module. It is an advanced motor drive inverter that integrates power and control components to offer a highly efficient, compact, and reliable solution for a wide range of applications.
Key Features
- High Integration: The module incorporates IGBTs, freewheeling diodes, and gate drivers in a single package, reducing the complexity and size of the circuit design.
- Advanced IGBT Technology: Utilizes ST's state-of-the-art trench gate field-stop IGBTs, ensuring low conduction and switching losses for higher efficiency.
- Optimized for Motor Control: Specifically designed for motor drive applications, it can be used in a variety of systems, including home appliances, fans, pumps, and other low-power motor drives.
- Compact Design: The SLLIMM™-nano package is highly compact, making it ideal for space-constrained applications while still providing excellent power density.
- Overtemperature Protection: Features an integrated temperature sensor for overtemperature monitoring, enhancing system reliability.
- Under-voltage Lockout: All gate driver channels have under-voltage lockout (UVLO) for safe operation.
- Built-in Bootstrap Diodes: Integrated bootstrap diodes simplify the PCB layout and enhance the robustness of the gate drive circuit.
Specifications
- 600V IGBTs
- 8A current rating
- 3-phase bridge inverter configuration
- 15 kHz maximum switching frequency
- Isolation rating of 1500V RMS (min)
The STGIPQ8C60T-HZ from STMicroelectronics represents an excellent blend of performance, efficiency, and ease of use for designers seeking to create compact and robust motor control systems. Its integrated design and protective features make it a reliable choice for a variety of industrial and consumer applications.