EN
  • EN
  • DE

KSZ8851-16MQLI

Part No KSZ8851-16MQLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTLR MAC/PHY NON-PCI 128-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 128-BFQFP
Case / Package 128-PQFP (14x20)
Family Name KSZ8851
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 576-3579, KSZ885116MQLI
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922546-KSZ8851-16MQLI
Ultra Librarian 3D Model Ultra Librarian KSZ8851-16MQLI CAD Model

Description

Microchip Technology KSZ8851-16MQLI Ethernet Controller

The KSZ8851-16MQLI is a single-port controller chip designed by Microchip Technology for fast and reliable network connectivity. This Ethernet controller is an excellent solution for embedded systems requiring network connectivity with minimal design effort and footprint.

Key Features

  • Interface: The KSZ8851-16MQLI features a 16-bit or 8-bit host interface, supporting both parallel and SPI (Serial Peripheral Interface) connections, providing versatility for various microcontroller interfaces.
  • Speed: It supports 10Base-T and 100Base-TX Ethernet protocols, allowing for up to 100 Mbps of network speed, which is suitable for a range of applications from industrial control to consumer electronics.
  • QoS Support: With on-chip QoS features, it can prioritize network traffic to ensure that critical data is transmitted swiftly and reliably.
  • Package: Housed in a compact 48-pin QFN (Quad Flat No-leads) package, the KSZ8851-16MQLI is designed for space-constrained environments, making it ideal for portable and miniaturized systems.

Applications

The KSZ8851-16MQLI is suitable for a wide array of applications, including:

  • Embedded networking for industrial control systems
  • Networked printers and other office automation equipment
  • Consumer electronics that require network connectivity
  • Point-of-Sale systems
  • Networked sensors and IoT devices

Technical Specifications

  • Temperature Range: The device operates over an industrial temperature range, making it reliable under varying environmental conditions.
  • Power Management: Integrated power-saving features reduce overall energy consumption, which is critical for battery-powered or energy-sensitive applications.
  • PHY Layer: The built-in PHY (Physical Layer) transceiver ensures compatibility with Ethernet standards and provides a robust physical interface for data transmission.

Overall, the KSZ8851-16MQLI from Microchip Technology is a feature-rich, high-performance Ethernet controller that is ideal for a multitude of network-enabled devices, offering reliability and efficiency in a compact form factor.

You May Also Be Interested in

Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4898 $53.9592
10+ $11.0686 $110.6860
14+ $10.7227 $150.1178
20+ $10.3768 $207.5360
25+ $10.0309 $250.7725
34+ $8.9932 $305.7688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess