EN
  • EN
  • DE

KSZ8842-32MQL A6

Part No KSZ8842-32MQL A6
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC SWITCH 10/100 32BIT 128QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Purpose Switch
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.1 V to 3.5 V
Operating Supply Current 122mA
Temperature Range - Operating 0°C to 70°C
Case / Package 128-PQFP (14x20)
Win Source Part Number 205888-KSZ8842-32MQL A6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8842-32MQL A6 CAD Model

Description

Microchip Technology KSZ8842-32MQL A6

The Microchip Technology KSZ8842-32MQL A6 is an innovative network controller solution designed to streamline your embedded system's networking capabilities. This highly integrated device is a testament to Microchip's commitment to providing advanced technology that enhances connectivity and reliability in various applications.

The KSZ8842-32MQL A6 is part of Microchip's KSZ series of Ethernet controllers, which are renowned for their high performance and low power consumption. This particular model comes in a 128-pin PQFP (Plastic Quad Flat Pack) package, ensuring a compact footprint that is ideal for space-constrained applications.

Key Features

  • Two-Port Switch: The device includes a 2-port Ethernet switch that supports both 10Base-T and 100Base-TX speeds, allowing for flexible and efficient network configurations.
  • Non-PCI Interface: It features a non-PCI CPU interface, making it suitable for a wide range of microcontrollers and processors without the need for complex PCI implementations.
  • Advanced Switch Capabilities: The KSZ8842-32MQL A6 comes with advanced switch features such as IGMP snooping, VLAN support, QoS (Quality of Service) prioritization, and link aggregation, providing enhanced network management and traffic control.
  • Low Power Operation: This device is designed for low power operation, which is critical for battery-powered or energy-sensitive applications. It supports various power-saving modes and techniques to minimize power consumption.
  • Robust Security: Security features like MAC address filtering and port-based authentication help to protect the network from unauthorized access and ensure secure communication.

With its robust feature set, the Microchip KSZ8842-32MQL A6 is an excellent choice for developers looking to implement network connectivity in embedded systems such as industrial controls, automotive networks, home automation, and IoT devices. Its ease of integration, coupled with Microchip's support and resources, makes this Ethernet controller a go-to solution for a seamless and reliable networking experience.

Whether you're designing a complex multi-node network or a simple point-to-point connection, the Microchip KSZ8842-32MQL A6 provides the performance, flexibility, and reliability needed to meet the demands of modern embedded networking applications.

You May Also Be Interested in

Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1894 $60.7576
10+ $12.4636 $124.6360
15+ $12.0744 $181.1160
20+ $11.6840 $233.6800
26+ $11.2947 $293.6622
35+ $10.1270 $354.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess