EN
  • EN
  • DE

DS90UH940NTNKDRQ1

Part No DS90UH940NTNKDRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description INTERFACE IC MISC / 3.36Gbps Deserializer 2 Input 4 Output 64-WQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Deserializer
Data Rate 3.36Gbps
Input Type FPD-Link II, LVDS
Output Type CSI-2, MIPI
Number of Inputs 2
Number of Outputs 4
Voltage - Supply 1.14V ~ 1.26V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (9x9)
Base Product Number DS90UH
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355392-DS90UH940NTNKDRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UH940NTNKDRQ1 CAD Model

Description

Product Overview: DS90UH940NTNKDRQ1 from Texas Instruments

The DS90UH940NTNKDRQ1 is a state-of-the-art serializer from Texas Instruments, designed to meet the advanced requirements of automotive video display systems. This high-performance component is part of Texas Instruments' FPD-Link III family, which is renowned for its ability to transmit high-definition video and audio content over a single differential link.

Key Features

  • High-Speed Data Transmission: The DS90UH940NTNKDRQ1 supports high-speed data rates up to 3.1 Gbps, enabling the transmission of 1080p Full HD video at 60 frames per second.
  • Robust EMC Performance: Designed with automotive applications in mind, this serializer boasts excellent electromagnetic compatibility (EMC) performance, ensuring reliable operation in the harsh electrical environments typical of vehicles.
  • Adaptive Equalization: The built-in adaptive equalization feature compensates for cable losses, allowing for the use of longer cables without compromising signal integrity.
  • Backward Compatibility: It is backward compatible with previous FPD-Link III devices, facilitating easy integration into existing systems.
  • Integrated Diagnostics: Advanced diagnostics capabilities are embedded, including a built-in self-test (BIST), which simplifies system design and enhances safety.

Applications

The DS90UH940NTNKDRQ1 is ideal for a variety of automotive applications, such as:

  • Infotainment and navigation systems
  • Rear-seat entertainment
  • Advanced driver assistance systems (ADAS)
  • Automotive cluster displays

Technical Specifications

The serializer operates over an extended temperature range, making it suitable for the demanding conditions of automotive environments. It also features a low-latency transmission mode, critical for applications where real-time data processing is essential. Furthermore, it supports various video interfaces, including 24-bit RGB and high-definition multimedia interface (HDMI) input, providing designers with flexibility in system design.

With its advanced features and robust design, the DS90UH940NTNKDRQ1 from Texas Instruments represents a powerful solution for designers looking to enhance the multimedia capabilities of modern vehicles while addressing the challenges of automotive system integration.

You May Also Be Interested in

Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0536 $96.1072
3+ $39.4286 $118.2858
4+ $38.1965 $152.7860
6+ $36.9644 $221.7864
7+ $35.7322 $250.1254
10+ $32.0358 $320.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess