EN
  • EN
  • DE

KSZ8842-16MVLI-TR

Part No KSZ8842-16MVLI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC TXRX PHY 10/100 2PORT 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Protocol Ethernet
Function Switch
Interface Parallel
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.1V ~ 3.5V
Current - Supply 122mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Base Product Number KSZ8842
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1370715-KSZ8842-16MVLI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8842-16MVLI-TR CAD Model

Description

Microchip Technology KSZ8842-16MVLI-TR Ethernet Controller

The KSZ8842-16MVLI-TR is a state-of-the-art Ethernet controller from Microchip Technology, designed to handle the demands of modern networking environments. This highly integrated device is part of the industry-leading KSZ product family, known for delivering robust performance and reliability in network communication applications.

The KSZ8842-16MVLI-TR features a 2-port switch with an embedded Layer 2 managed switch, providing efficient data traffic management and security features. It supports a wide range of interfaces, including MII, RMII, and PCI, making it a versatile solution for various applications such as industrial automation, automotive systems, and consumer electronics.

This Ethernet controller is designed with power efficiency in mind, incorporating features such as Energy Efficient Ethernet (EEE) and Wake-on-LAN (WoL), which help reduce power consumption during periods of low data activity. Its small form factor, the 128-pin LQFP package, allows for a compact design footprint, which is ideal for space-constrained applications.

The KSZ8842-16MVLI-TR is equipped with an array of advanced features, including support for Quality of Service (QoS) with four priority queues for traffic prioritization, VLAN support for network segmentation and security, and IGMP snooping for multicast traffic optimization. These features ensure that the device can handle high-throughput, low-latency applications with ease.

In terms of reliability, the KSZ8842-16MVLI-TR is built to withstand harsh industrial environments. It operates over an extended temperature range and is resistant to electromagnetic interference, making it a robust choice for mission-critical systems.

Microchip Technology provides comprehensive support for the KSZ8842-16MVLI-TR, including technical documentation, reference designs, and customer support, ensuring that developers can quickly integrate the controller into their designs and bring their products to market with confidence.

You May Also Be Interested in

Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $5.8286

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5423 $55.0846
5+ $22.5988 $112.9940
7+ $21.8926 $153.2482
10+ $21.1864 $211.8640
13+ $20.4802 $266.2426
17+ $18.3615 $312.1455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess