EN
  • EN
  • DE

A3909GLYTR-T

Part No A3909GLYTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Full, Half - Bridge Drivers
Description Dual Full Bridge Motor Driver | IC MOTOR DRIVER PAR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel
Output Configuration Half Bridge (4)
Applications DC Motors, General Purpose, Stepper Motors
Interface Logic
Load Type Inductive
Technology DMOS
Rds On 1.6Ohm LS + HS
Current - Output / Channel 1A
Supply Voltage (V) 4V ~ 18V
Load Voltage (V) 4V ~ 18V
Temperature Range - Operating -40°C ~ 150°C
Fault Protection Current Limiting, Over Temperature
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-EP
Family Part Number A3909
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1134589-A3909GLYTR-T
Manufacturer Homepage www.allegromicro.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name A3909
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian A3909GLYTR-T CAD Model

Description

The A3909GLYTR-T is an integrated circuit manufactured by Allegro MicroSystems, LLC.

  • Mounting Style: SMD
  • Applications: DC motors, general purpose, and stepper motors
  • Technology: DMOS
  • Interface: Logic
  • Current Output/Channel: 1A
  • Fault Protection: Current limiting and over temperature
  • Output Configuration: Half bridge (4)
  • Load Type: Inductive
  • Supply and Demand: Balance
  • ECCN: EAR99
  • Halogen-Free: Compliant
  • Estimated EOL Date: 2023
  • MSL Level: 2 (1 year)
  • Supply Voltage Range: 4V to 18V
  • Load Voltage Range: 4V to 18V
  • Rds On: 1.6Ohm LS + HS

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8224 $54.6720
70+ $1.4953 $104.6710
105+ $1.4486 $152.1030
145+ $1.4019 $203.2755
185+ $1.3551 $250.6935
250+ $1.2150 $303.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,856 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess