EN
  • EN
  • DE

CS42418-CQZ

Part No CS42418-CQZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description 110 dB, 192kHz 8-Ch CODEC WITH PLL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cirrus Logic Inc.
Packaging Tray
Part Status Obsolete(EOL)
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 8
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 114 / 110
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Supply, Digital 3.13 V ~ 5.25 V
Operating Temperature Range -10°C ~ 70°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1163139-CS42418-CQZ
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS42418
Introduction Date February 05, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS42418-CQZ CAD Model

Description

The Cirrus Logic CS42418-CQZ is an obsolete (EOL) electronic component that is used in a variety of applications.

  • Manufacturer: Cirrus Logic Inc.
  • Win Source Part Number: 1163139
  • Manufacturer's Homepage: www.cirrus.com
  • Resolution: 24-bit
  • ADC/DAC: 2/8
  • Architecture: Sigma-delta
  • Dynamic Range: 114/110 db
  • Voltage Supply: 4.75V to 5.25V
  • Maximum Operating Temperature Range: -10°C to 70°C
  • Package: 64-LQFP
  • Alternative Parts (cross-reference): AD1837AASZ-REEL, AD1837AASZ, and AD1835AS-REEL
  • Applications: Audio industry, including professional audio equipment, home theater systems, and musical instruments

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $31.7218
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess