EN
  • EN
  • DE

ERJ3EKF24R3V

Part No ERJ3EKF24R3V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822749-ERJ3EKF24R3V
Ultra Librarian 3D Model Ultra Librarian ERJ3EKF24R3V CAD Model

Description

The ERJ3EKF24R3V is a thick film chip resistor from Panasonic. It is designed for surface mount technology (SMT) applications, offering reliable performance in a compact size. These resistors are commonly used in a wide array of electronic circuits to provide a specific level of resistance, thereby controlling current flow and voltage levels within the circuit. The ERJ series is known for its high reliability and stability, making it suitable for demanding applications.

Applications

  • Consumer electronics (e.g., smartphones, tablets, televisions)
  • Industrial equipment (e.g., power supplies, control systems)
  • Automotive electronics (e.g., engine control units, infotainment systems)
  • Medical devices (e.g., patient monitoring equipment, diagnostic tools)
  • Telecommunications equipment (e.g., routers, switches, base stations)

Features

  • Thick film resistor element
  • Surface mount technology (SMT) compatibility
  • Compact size (typically 0603 or similar)
  • High reliability and stability
  • RoHS compliant (Restriction of Hazardous Substances)
  • Excellent pulse withstanding characteristics
  • Operating temperature range suitable for various environments

Benefits

  • Precise resistance value helps to maintain circuit accuracy.
  • Small footprint saves board space, allowing for denser designs.
  • High reliability ensures long-term performance and reduces failures.
  • RoHS compliance ensures environmental friendliness.
  • Stable performance across a wide temperature range.
  • Easy to integrate into automated assembly processes.

Additional Details

The ERJ3EKF24R3V has a resistance value of 24.3 Ohms with a tolerance of ±1%. It typically features a power rating of 0.1W or 0.05W, depending on the specific package size. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The resistor is constructed using a high-quality resistive material deposited on a ceramic substrate, ensuring consistent and reliable performance. The terminals are typically made of a solder-plated material for excellent solderability during assembly.

You May Also Be Interested in

Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess