EN
  • EN
  • DE

KSZ8721BL-EVAL

Part No KSZ8721BL-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR KSZ8721BL / KSZ8721BL PHY Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, Ethernet PHY
Embedded No
Utilized IC / Part KSZ8721BL
Primary Attributes 1 Port, 100BASE-TX/100BASE-FX/10BASE-T
Secondary Attributes MII, RMII, HP Auto MDI, MDI-X Auto Polarity Correction
Supplied Contents Board(s)
Win Source Part Number 778079-KSZ8721BL-EVAL
Popularity Medium
Supply and Demand Status Limited
Family Name KSZ8721BLEVAL
Introduction Date August 01, 2003
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian KSZ8721BL-EVAL CAD Model

Description

The KSZ8721BL-EVAL is an evaluation board designed by Microchip Technology to showcase the performance and capabilities of the KSZ8721BL, a fully integrated Ethernet physical layer transceiver. This evaluation tool is essential for designers and engineers who aim to implement Ethernet connectivity in their embedded systems, industrial applications, or any network-enabled devices.

Key Features of KSZ8721BL-EVAL

  • Robust Transceiver: At the heart of the evaluation board is the KSZ8721BL transceiver, which supports 10Base-T and 100Base-TX Ethernet protocols, ensuring compatibility with most network infrastructures.
  • Flexible Power Options: The board can be powered through various methods, including an external power supply or via the Ethernet cable using Power-over-Ethernet (PoE), making it versatile for different testing environments.
  • Comprehensive Signal Quality Testing: Equipped with diagnostic LEDs and signal quality indicators, the KSZ8721BL-EVAL allows for real-time monitoring of link status, activity, and performance.
  • Easy Connectivity: Standard RJ-45 connectors ensure that the evaluation board can be easily connected to existing network setups without the need for specialized cables or adapters.
  • Advanced Features: The KSZ8721BL transceiver comes with features such as auto-negotiation, auto MDI/MDIX crossover, and link status change wake-up, simplifying network management and enhancing the user experience.

Applications

The KSZ8721BL-EVAL is designed to facilitate the development of a wide range of Ethernet-enabled devices. Its applications include, but are not limited to:

  • Embedded systems
  • Industrial control systems
  • Networked consumer electronics
  • Building automation
  • Security and surveillance systems

With its comprehensive feature set and ease of use, the KSZ8721BL-EVAL from Microchip Technology is an invaluable tool for any developer looking to integrate reliable Ethernet connectivity into their products. This evaluation board not only accelerates the development process but also helps in validating the performance and robustness of the KSZ8721BL transceiver in real-world scenarios.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess