EN
  • EN
  • DE

KSZ8041MLLI

Part No KSZ8041MLLI
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features 1/1 Transceiver Full MII 48-LQFP (7x7)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name KSZ8041
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 576-3624, KSZ8041MLLI-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922537-KSZ8041MLLI
Ultra Librarian 3D Model Ultra Librarian KSZ8041MLLI CAD Model

Description

Microchip Technology's KSZ8041MLLI Ethernet PHY Transceiver

The KSZ8041MLLI is a highly-integrated Ethernet physical layer transceiver from the reputable semiconductor manufacturer, Microchip Technology. Designed to meet the rigorous standards of the IEEE 802.3u Fast Ethernet protocol, this transceiver operates over a single supply voltage, making it a versatile solution for a variety of networked devices.

Key Features:

  • Single-Chip Ethernet Physical Layer Transceiver (PHY): Integrates all the necessary functions for PHY operations, ensuring reliable communication over the network.
  • Support for 10Base-T and 100Base-TX: This device can operate at 10 Mbps (10Base-T) or 100 Mbps (100Base-TX), providing flexibility for different network speeds.
  • Low-Power Consumption: The KSZ8041MLLI is designed for power-sensitive applications, featuring energy-efficient technology that reduces overall power usage.
  • HP Auto MDI/MDI-X: This feature automatically detects and corrects for crossover cables, simplifying network setup and maintenance.
  • MII Interface: The Media Independent Interface (MII) provides a versatile connection to a variety of network processors and controllers.
  • Robust ESD Protection: The device includes built-in electrostatic discharge protection to enhance its durability and reliability in harsh environments.

Applications:

The KSZ8041MLLI is well-suited for a wide range of applications, including:

  • Embedded systems
  • Network printers and servers
  • Networked home entertainment systems
  • Industrial automation
  • Security systems

Package and Quality:

Encased in a compact 48-pin LQFP (Low-Quad Flat Package), the KSZ8041MLLI offers a space-efficient footprint for PCB designs. Microchip Technology is known for its commitment to quality, and this product is no exception, ensuring reliable performance and long service life in a variety of networking environments.

To learn more about the KSZ8041MLLI Ethernet PHY Transceiver or to place an order, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1613 $57.1291
15+ $6.6965 $100.4475
24+ $6.4872 $155.6928
32+ $6.2780 $200.8960
42+ $6.0687 $254.8854
56+ $5.4409 $304.6904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess