EN
  • EN
  • DE

JANTXV1N4123-1/TR

Part No JANTXV1N4123-1/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR / Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/435
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 10 nA @ 29.7 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-JANTXV1N4123-1/TR
Standard Package 1
Win Source Part Number 1226446-JANTXV1N4123-1/TR
Ultra Librarian 3D Model Ultra Librarian JANTXV1N4123-1/TR CAD Model

Description

Product Overview: JANTXV1N4123-1/TR

The JANTXV1N4123-1/TR is a high-reliability, military-grade Zener diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is specifically engineered to meet the stringent requirements of military applications, ensuring performance and durability in the most demanding conditions.

Featuring a tight voltage tolerance and a nominal Zener voltage of 3.3V, the JANTXV1N4123-1/TR provides precise voltage regulation, making it an ideal choice for voltage reference or voltage clamping applications. The device is capable of dissipating up to 1.5 watts of power, which allows it to withstand significant power levels while maintaining its voltage regulation function.

Key Features:

  • Military-grade reliability with JANTXV level screening
  • Nominal Zener voltage of 3.3V
  • Power dissipation of 1.5W
  • Tight voltage tolerance for precise voltage regulation
  • Operating temperature range from -65°C to +175°C
  • Available in a hermetically sealed package for robust environmental protection
  • Lead (Pb)-free and RoHS compliant

The JANTXV1N4123-1/TR is provided in a hermetically sealed package, which ensures the diode's integrity against moisture and other environmental factors that could otherwise compromise its performance. This packaging, combined with its wide operating temperature range, makes the diode exceptionally suitable for harsh military and aerospace environments.

Microchip Technology's commitment to quality is evident in the JANTXV1N4123-1/TR, which undergoes rigorous testing and screening processes to meet the JANTXV military performance standards. The device is also lead (Pb)-free and RoHS compliant, making it an environmentally responsible choice for manufacturers looking to minimize the ecological impact of their products.

Whether used in power supply circuits, protection devices, or precision reference sources, the JANTXV1N4123-1/TR from Microchip Technology stands out for its reliability, precision, and robustness, making it a top choice for engineers and designers working on mission-critical military and aerospace projects.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess